Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Fairchild Semiconductor 74LVTH573MSA
74LVTH573MSA
Obsolete
Logic - Latches
Description:
BUS DRIVER, LVT SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LVTH573MSA Datasheet
History Price: $0.61000
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LVTH573MSA Specification
Specification
Part No
74LVTH573MSA
Category
Logic - Latches
Manufacturer
Fairchild Semiconductor
Series
74LVTH
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
2.7V ~ 3.6V
Independent Circuits
1
Delay Time - Propagation
4.4ns (Max)
Current - Output High, Low
32mA, 64mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
74LVTH573MSA PDF Datasheet
74LVTH573MSA Datasheet
Click and Download: 74LVTH573MSA Datasheet
74LVTH573MSA Related Parts
74LCX162373MEA
Fairchild Semiconductor
BUS DRIVER
74LCX162373MEA
onsemi
IC LATCH TRANSP 16BIT LV 48SSOP
74LCX162373MEAX
Fairchild Semiconductor
BUS DRIVER
74LCX162373MEAX
onsemi
IC LATCH TRANSP 16BIT LV 48SSOP
74LCX162373MTD
Fairchild Semiconductor
BUS DRIVER
74LCX162373MTD
onsemi
IC LATCH TRANSP 16BIT LV 48TSSOP
74LCX162373MTDX
onsemi
IC LATCH TRANSP 16BIT LV 48TSSOP
74LCX162373MTDX
Fairchild Semiconductor
BUS DRIVER, LVC/LCX/Z SERIES, 2-
74LCX16373G
Fairchild Semiconductor
BUS DRIVER
74LCX16373G
onsemi
IC LATCH TRANSP 16BIT LV 54FBGA
74LCX16373GX
Fairchild Semiconductor
BUS DRIVER
74LCX16373GX
onsemi
IC LATCH TRANSP 16BIT LV 54FBGA
74LVTH573MSA Compare Parts
74LVTH573MSA vs 74LVX573SJ
74LVTH573MSA vs 74LVX573MX
74LVTH573MSA vs 74LVX573MX
74LVTH573MSA vs 74LVX573MTCX
74LVTH573MSA vs 74LVX573MTC
74LVTH573MSA vs 74LVX573M
74LVTH573MSA vs 74LVX373SJX
74LVTH573MSA vs 74LVX373SJX
74LVTH573MSA vs 74LVX373SJ
74LVTH573MSA vs 74LVX373SJ
74LVTH573MSA vs 74LVX373MX
74LVTH573MSA vs 74LVX373MX
74LVTH573MSA vs 74LVX373MTR
74LVTH573MSA vs 74LVX373MTCX
74LVTH573MSA vs 74LVX373MTC
74LVTH573MSA vs 74LVX373MTC
74LVTH573MSA vs 74LVX373M
74LVTH573MSA vs 74LVX373M
74LVTH573MSA vs 74LVX16373TTR
74LVTH573MSA vs 74LVTH573WMX
74LVTH573MSA vs 74LVTH573WMX
74LVTH573MSA vs 74LVTH573WM
74LVTH573MSA vs 74LVTH573WM
74LVTH573MSA vs 74LVTH573SJX
74LVTH573MSA vs 74LVTH573SJ
74LVTH573MSA vs 74LVTH573MTCX
74LVTH573MSA vs 74LVTH573MTC
74LVTH573MSA vs 74LVTH573MSAX
74LVTH573MSA vs 74LVTH373WMX
74LVTH573MSA vs 74LVTH373WMX
74LVTH573MSA vs 74LVTH373WM
74LVTH573MSA vs 74LVTH373WM
74LVTH573MSA vs 74LVTH373SJX
74LVTH573MSA vs 74LVTH373SJ
74LVTH573MSA vs 74LVTH373SJ
74LVTH573MSA vs 74LVTH373MTCX
74LVTH573MSA vs 74LVTH373MTCX
74LVTH573MSA vs 74LVTH373MTC
74LVTH573MSA vs 74LVTH373MTC
74LVTH573MSA vs 74LVTH322373GX
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad