74LCX16500MTDX
74LCX16500MTDX
Active
Description:  REGISTERED BUS TRANSCEIVER, LVC/
Manufacturer:  Fairchild Semiconductor
History Price: $1.81000
In Stock: 25100
74LCX16500MTDX Specification
Specification
Part No
74LCX16500MTDX
Category
Logic - Universal Bus Functions
Manufacturer
Fairchild Semiconductor
Series
74LCX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Universal Bus Transceiver
Number of Circuits
18-Bit
Current - Output High, Low
24mA, 24mA
Voltage - Supply
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
74LCX16500MTDX PDF Datasheet
74LCX16500MTDX Related Parts
74LCX16500G
74LCX16500G
onsemi
TXRX 18BIT UNIV BUS LV 54FBGA
74LCX16500GX
74LCX16500GX
onsemi
TXRX 18BIT UNIV BUS LV 54FBGA
74LCX16500MTD
74LCX16500MTD
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER, LVC/
74LCX16500MTD
74LCX16500MTD
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74LCX16501MTD
74LCX16501MTD
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER, LVC/
74LCX16501MTD
74LCX16501MTD
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74LCX16501MTDX
74LCX16501MTDX
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74LCX16501MTDX
74LCX16501MTDX
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER, LVC/
74LVC16601APVG
74LVC16601APVG
Renesas Electronics
IC UNIV BUS TXRX 18BIT 56SSOP
74LVC16601APVG8
74LVC16601APVG8
Renesas Electronics
IC UNIV BUS TXRX 18BIT 56SSOP
74LVCH16601APVG
74LVCH16601APVG
Renesas Electronics
IC UNIV BUS TXRX 18BIT 56SSOP
74LVCH16601APVG8
74LVCH16601APVG8
Renesas Electronics
IC UNIV BUS TXRX 18BIT 56SSOP
74LCX16500MTDX Compare Parts
  • 74LCX16500MTDX vs 74LVTH18511DGGRE4
  • 74LCX16500MTDX vs 74LVTH16835MTDX
  • 74LCX16500MTDX vs 74LVTH16835MTD
  • 74LCX16500MTDX vs 74LVTH16835MTD
  • 74LCX16500MTDX vs 74LVTH16835DLRG4
  • 74LCX16500MTDX vs 74LVTH16501MTDX
  • 74LCX16500MTDX vs 74LVTH16501MTDX
  • 74LCX16500MTDX vs 74LVTH16501MTD
  • 74LCX16500MTDX vs 74LVTH16501MTD
  • 74LCX16500MTDX vs 74LVTH16501MEAX
  • 74LCX16500MTDX vs 74LVTH16501MEA
  • 74LCX16500MTDX vs 74LVTH16501DLRG4
  • 74LCX16500MTDX vs 74LVTH16501DGGRE4
  • 74LCX16500MTDX vs 74LVTH16500DLRG4
  • 74LCX16500MTDX vs 74LVT16835DGGRG4
  • 74LCX16500MTDX vs 74LVT16501ADL,518
  • 74LCX16500MTDX vs 74LVT16501ADL,512
  • 74LCX16500MTDX vs 74LVT16501ADGG,118
  • 74LCX16500MTDX vs 74LVT16501ADGG,112
  • 74LCX16500MTDX vs 74LVT16500DGGRG4
  • 74LCX16500MTDX vs 74LVT16500ADL,518
  • 74LCX16500MTDX vs 74LVT16500ADL,512
  • 74LCX16500MTDX vs 74LVT16500ADGG,118
  • 74LCX16500MTDX vs 74LVT16500ADGG,112
  • 74LCX16500MTDX vs 74LVCH16901DGGRG4
  • 74LCX16500MTDX vs 74LVCH16901DGGRE4
  • 74LCX16500MTDX vs 74LVCH16601APVG8
  • 74LCX16500MTDX vs 74LVCH16601APVG
  • 74LCX16500MTDX vs 74LVC16601APVG8
  • 74LCX16500MTDX vs 74LVC16601APVG
  • 74LCX16500MTDX vs 74LCX16501MTDX
  • 74LCX16500MTDX vs 74LCX16501MTDX
  • 74LCX16500MTDX vs 74LCX16501MTD
  • 74LCX16500MTDX vs 74LCX16501MTD
  • 74LCX16500MTDX vs 74LCX16500MTD
  • 74LCX16500MTDX vs 74LCX16500MTD
  • 74LCX16500MTDX vs 74LCX16500GX
  • 74LCX16500MTDX vs 74LCX16500G
  • 74LCX16500MTDX vs 74LCX32500GX
  • 74LCX16500MTDX vs 74LCX32500G
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.