☰
74F86PC
74F86PC
Active
Description:  IC GATE OR 1CH 2-INP 14DIP
Manufacturer:  National Semiconductor
Datasheet:   74F86PC Datasheet
History Price: $0.49000
In Stock: 29920
74F86PC Specification
Specification
Part No
74F86PC
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
74F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
1
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
28 mA
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Supplier Device Package
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
74F86PC PDF Datasheet
74F86PC Related Parts
74F00PC
74F00PC
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14DIP
74F00PC
74F00PC
National Semiconductor
NAND GATE, F/FAST SERIES, 4 FUNC
74F00PC
74F00PC
onsemi
IC GATE NAND 4CH 2-INP 14DIP
74F00SC
74F00SC
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
74F00SC
74F00SC
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74F00SCX
74F00SCX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
74F00SCX
74F00SCX
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74F00SJ
74F00SJ
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74F00SJ
74F00SJ
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74F00SJX
74F00SJX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74F00SJX
74F00SJX
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74F02DC
74F02DC
National Semiconductor
NOR GATE, F/FAST SERIES, TTL
74F86PC Description
Product Overview

The onsemi 74F86PC is a high-speed quad 2-input exclusive-OR (XOR) gate integrated circuit belonging to the 74F logic family. It features four independent XOR gates that perform the logic exclusive OR function with typical high-speed operation, low propagation delay, and TTL-compatible input and output levels. This device is widely used in digital logic circuits for parity checking, data comparison, arithmetic operations, and signal processing applications.

Functional Description

Each of the four XOR gates in the 74F86PC has two inputs and one output. The output logic state is high when an odd number of inputs are high (i.e., one input is high and the other is low). The device implements the function Y = A ⊕ B for each gate, where ⊕ denotes the exclusive-OR operation. The 74F logic family provides faster switching times and lower propagation delays than older 74LS or 74HC families, making this device suitable for high-speed digital systems.

Key Features

* Quad 2-input exclusive-OR gates in a single package
* High-speed operation with typical propagation delay of 6 ns
* Low power consumption compared to older bipolar technologies
* Standard 74F family voltage and current specifications
* TTL-compatible inputs and outputs with full voltage swing
* Typical power dissipation: approximately 20 mW per gate
* Operating voltage range: 4.5 V to 5.5 V (nominal 5 V)
* Fan-out capability: 10 standard TTL loads
* Output drive capability: ±24 mA (typical)
* Wide operating temperature range: 0 °C to 70 °C
* Available in standard 14-pin Dual In-Line Package (DIP) and Surface Mount Device (SMD) packages

Electrical Specifications

* Supply voltage (VCC): 4.5 V to 5.5 V
* Input voltage (VI):

* Logic LOW max: 0.8 V
* Logic HIGH min: 2.0 V
* Output voltage (VO):

* Logic LOW max: 0.45 V at I\_OL = 12 mA
* Logic HIGH min: 2.7 V at I\_OH = –0.4 mA
* Input leakage current (II): ±1 µA typical
* Quiescent supply current (ICC): 20 mA typical (all gates switching)
* Propagation delay time (t\_PD):

* Typical: 6 ns
* Maximum: 9 ns
* Power dissipation per gate: Approx. 20 mW
* Operating temperature range: 0 °C to 70 °C (commercial)

Pin Configuration and Functions

The 74F86PC is typically housed in a 14-pin DIP or SOIC package with the following pin assignments:

* Pin 1: Input A1
* Pin 2: Input B1
* Pin 3: Output Y1
* Pin 4: Input A2
* Pin 5: Input B2
* Pin 6: Output Y2
* Pin 7: Ground (GND)
* Pin 8: Output Y3
* Pin 9: Input A3
* Pin 10: Input B3
* Pin 11: Output Y4
* Pin 12: Input A4
* Pin 13: Input B4
* Pin 14: Supply Voltage (VCC)

Each pair of inputs (A and B) corresponds to an exclusive-OR gate output on the Y pin.

Logic Function

The device performs the following logic for each gate:

* Output Y = A ⊕ B
* Truth Table:

| A | B | Y (A XOR B) |
| - | - | ----------- |
| 0 | 0 | 0 |
| 0 | 1 | 1 |
| 1 | 0 | 1 |
| 1 | 1 | 0 |

This property is useful for digital comparisons, parity generation/checking, and arithmetic circuits.

Typical Applications

* Parity generation and error detection
* Digital comparators and equality checkers
* Arithmetic logic units (ALUs) and adders/subtractors
* Data encryption and cryptographic algorithms
* Signal processing and data encoding
* Timing and pulse shaping circuits
* Digital communication systems

Performance Characteristics

The 74F86PC is optimized for high-speed switching with low propagation delay and fast output transitions, making it suitable for performance-sensitive applications. Its TTL-compatible input thresholds ensure compatibility with a wide range of logic families and microcontrollers. The device exhibits low input and output leakage currents, supporting reliable operation in complex digital environments.

Design Considerations

* Ensure proper power supply decoupling near the device to minimize noise and voltage spikes during fast switching.
* Avoid floating inputs; unused inputs should be tied to logic HIGH or LOW to prevent undefined states and excessive power consumption.
* When cascading multiple gates or devices, consider propagation delays to maintain timing integrity.
* Follow maximum current and power dissipation limits to avoid thermal stress.
* The device is designed for operation at 5 V; use with other voltage levels may require level shifting or other interface circuits.

Package and Mounting

* Available in 14-pin DIP for through-hole mounting and SOIC packages for surface mount assembly
* Standard JEDEC footprint and pinout for easy replacement or upgrade of existing designs
* Compatible with automated pick-and-place and soldering processes

Summary

The onsemi 74F86PC is a reliable, high-speed quad 2-input exclusive-OR gate optimized for modern digital logic systems. With its fast switching speed, TTL compatibility, and robust output drive capabilities, it is ideal for applications involving parity checking, data comparison, arithmetic logic, and signal processing. The device’s widespread availability, standardized package, and mature technology make it a dependable choice in embedded systems, digital communications, and computer architectures.
74F86PC Compare Parts
  • 74F86PC vs 74F86SJX
  • 74F86PC vs 74F86SJ
  • 74F86PC vs 74F86SJ
  • 74F86PC vs 74F86SCX
  • 74F86PC vs 74F86SCX
  • 74F86PC vs 74F86SC
  • 74F86PC vs 74F86SC
  • 74F86PC vs 74F86DC
  • 74F86PC vs 74F40PC
  • 74F86PC vs 74F38SJX
  • 74F86PC vs 74F38SJ
  • 74F86PC vs 74F38SCX
  • 74F86PC vs 74F38SCX
  • 74F86PC vs 74F38SC
  • 74F86PC vs 74F38PC
  • 74F86PC vs 74F38PC
  • 74F86PC vs 74F37SJX
  • 74F86PC vs 74F37SJ
  • 74F86PC vs 74F37PC
  • 74F86PC vs 74F32SJX
  • 74F86PC vs 74F32SJX
  • 74F86PC vs 74F32SJ
  • 74F86PC vs 74F32SJ
  • 74F86PC vs 74F32SCX-NS
  • 74F86PC vs 74F32SCX
  • 74F86PC vs 74F32SCX
  • 74F86PC vs 74F32SC
  • 74F86PC vs 74F32SC
  • 74F86PC vs 74F32SC
  • 74F86PC vs 74F32PC
  • 74F86PC vs 74F32PC
  • 74F86PC vs 74F32PC
  • 74F86PC vs 74F30SCX
  • 74F86PC vs 74F30PC
  • 74F86PC vs 74F30PC
  • 74F86PC vs 74F30PC
  • 74F86PC vs 74F27SJX
  • 74F86PC vs 74F27SJ
  • 74F86PC vs 74F27SCX
  • 74F86PC vs 74F27SC
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!