☰
74F322PC
74F322PC
Obsolete
Description:  PARALLEL IN PARALLEL OUT
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F322PC Datasheet
History Price: $0.33000
In Stock: 32435
74F322PC Specification
Specification
Part No
74F322PC
Category
Logic - Shift Registers
Manufacturer
Fairchild Semiconductor
Series
74F
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Register, Multiplexed
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
74F322PC PDF Datasheet
74F322PC Related Parts
74F164APC
74F164APC
Fairchild Semiconductor
SERIAL IN PARALLEL OUT
74F164APC
74F164APC
onsemi
IC REGISTER SER/PAR I/O 14DIP
74F164ASC
74F164ASC
onsemi
IC REGISTER SER/PAR I/O 14SOIC
74F164ASCX
74F164ASCX
onsemi
IC REGISTER SER/PAR I/O 14SOIC
74F164ASJ
74F164ASJ
Fairchild Semiconductor
SERIAL IN PARALLEL OUT
74F164ASJ
74F164ASJ
onsemi
IC REGISTER SER/PAR I/O 14SOP
74F164ASJX
74F164ASJX
Fairchild Semiconductor
SERIAL IN PARALLEL OUT
74F164ASJX
74F164ASJX
onsemi
IC REGISTER SER/PAR I/O 14SOP
74F164PC
74F164PC
National Semiconductor
SERIAL IN PARALLEL OUT
74F194DC
74F194DC
Fairchild Semiconductor
PARALLEL IN PARALLEL OUT
74F194PC
74F194PC
Fairchild Semiconductor
PARALLEL IN PARALLEL OUT
74F194PC
74F194PC
onsemi
IC REGISTER BIDIRECT 4BIT 16-DIP
74F322PC Compare Parts
  • 74F322PC vs 74FCT163374CPVG
  • 74F322PC vs 74FCT163374CPAG8
  • 74F322PC vs 74FCT163374CPAG
  • 74F322PC vs 74FCT163374APVG8
  • 74F322PC vs 74FCT163374APVG
  • 74F322PC vs 74FCT163374APAG8
  • 74F322PC vs 74FCT163374APAG
  • 74F322PC vs 74F676SPC
  • 74F322PC vs 74F676SPC
  • 74F322PC vs 74F676SCX
  • 74F322PC vs 74F676SCX
  • 74F322PC vs 74F676SC
  • 74F322PC vs 74F676SC
  • 74F322PC vs 74F676PC
  • 74F322PC vs 74F676PC
  • 74F322PC vs 74F675ASPC
  • 74F322PC vs 74F675ASPC
  • 74F322PC vs 74F675ASCX
  • 74F322PC vs 74F675ASCX
  • 74F322PC vs 74F675ASC
  • 74F322PC vs 74F675ASC
  • 74F322PC vs 74F675APC
  • 74F322PC vs 74F675APC
  • 74F322PC vs 74F673ASPC
  • 74F322PC vs 74F673ASC
  • 74F322PC vs 74F673APC
  • 74F322PC vs 74F673APC
  • 74F322PC vs 74F350SJ
  • 74F322PC vs 74F350SC
  • 74F322PC vs 74F350PC
  • 74F322PC vs 74F350PC
  • 74F322PC vs 74F323PC
  • 74F322PC vs 74F323PC
  • 74F322PC vs 74F299SJX
  • 74F322PC vs 74F299SJ
  • 74F322PC vs 74F299SCX
  • 74F322PC vs 74F299SCX
  • 74F322PC vs 74F299SC
  • 74F322PC vs 74F299SC
  • 74F322PC vs 74F299PC
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend