74F280SJ
74F280SJ
Obsolete
Description:  IC PARITY GEN/CHKER 9-BIT 14SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F280SJ Datasheet
History Price: $0.30000
In Stock: 11600
74F280SJ Specification
Specification
Part No
74F280SJ
Category
Logic - Parity Generators and Checkers
Manufacturer
Fairchild Semiconductor
Series
74F
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Parity Generator/Checker
Number of Circuits
9-Bit
Current - Output High, Low
1mA, 20mA
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.209", 5.30mm Width)
Supplier Device Package
14-SOP
74F280SJ PDF Datasheet
74F280SJ Related Parts
74F182LC
74F182LC
National Semiconductor
LOOK-AHEAD CARRY GENERATOR, F/FA
74F280PC
74F280PC
Fairchild Semiconductor
IC PARITY GEN/CHKER 9-BIT 14DIP
74F280PC
74F280PC
National Semiconductor
PARITY GENERATOR/CHECKER, F/FAST
74F280PC
74F280PC
onsemi
IC PARITY GEN/CHKER 9-BIT 14DIP
74F280SC
74F280SC
Fairchild Semiconductor
IC PARITY GEN/CHKER 9-BIT 14SOIC
74F280SC
74F280SC
National Semiconductor
PARITY GENERATOR/CHECKER, F/FAST
74F280SC
74F280SC
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOIC
74F280SCX
74F280SCX
Fairchild Semiconductor
IC PARITY GEN/CHKER 9-BIT 14SOIC
74F280SCX
74F280SCX
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOIC
74F280SJX
74F280SJX
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOP
74F401PC
74F401PC
Fairchild Semiconductor
IC PARITY GEN/CHKER 16-BIT 14DIP
74F401PC
74F401PC
onsemi
IC PARITY GEN/CHKER 16-BIT 14DIP
74F280SJ Compare Parts
  • 74F280SJ vs 74F402PC
  • 74F280SJ vs 74F401PC
  • 74F280SJ vs 74F401PC
  • 74F280SJ vs 74F280SJX
  • 74F280SJ vs 74F280SCX
  • 74F280SJ vs 74F280SCX
  • 74F280SJ vs 74F280SC
  • 74F280SJ vs 74F280SC
  • 74F280SJ vs 74F280SC
  • 74F280SJ vs 74F280PC
  • 74F280SJ vs 74F280PC
  • 74F280SJ vs 74F280PC
  • 74F280SJ vs 74F182LC
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.