Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ onsemi 74ACT520PC
74ACT520PC
Obsolete
Logic - Comparators
Description:
IC COMPARATOR IDENTITY 8B 20DIP
Manufacturer:
onsemi
Datasheet:
74ACT520PC Datasheet
History Price: Obsolete
In Stock: 37575
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ACT520PC Specification
Specification
Part No
74ACT520PC
Category
Logic - Comparators
Manufacturer
onsemi
Series
74ACT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Identity Comparator
Number of Bits
8
Output
Active Low
Output Function
A=B
Voltage - Supply
4.5V ~ 5.5V
Current - Output High, Low
24mA, 24mA
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
Current - Quiescent (Iq)
4 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
Mounting Type
Through Hole
74ACT520PC PDF Datasheet
74ACT520PC Datasheet
Click and Download: 74ACT520PC Datasheet
74ACT520PC Related Parts
74AC11521DW
Texas Instruments
IDENTITY COMPARATOR
74AC11521N
Texas Instruments
IDENTITY COMPARATOR
74AC520PC
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC520PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC520SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC520SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521MTC
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521MTCX
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC521SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SJ
Fairchild Semiconductor
IDENTITY COMPARATOR
74ACT520PC Compare Parts
74ACT520PC vs 74ACT521SJ
74ACT520PC vs 74ACT521SJ
74ACT520PC vs 74ACT521SCX
74ACT520PC vs 74ACT521SC
74ACT520PC vs 74ACT521PC
74ACT520PC vs 74ACT521MTCX
74ACT520PC vs 74ACT521MTCX
74ACT520PC vs 74ACT521MTC
74ACT520PC vs 74ACT521MTC
74ACT520PC vs 74ACT520SJX
74ACT520PC vs 74ACT520SJ
74ACT520PC vs 74ACT520SCX
74ACT520PC vs 74ACT520SC
74ACT520PC vs 74AC521SJX
74ACT520PC vs 74AC521SJX
74ACT520PC vs 74AC521SJ
74ACT520PC vs 74AC521SJ
74ACT520PC vs 74AC521SCX
74ACT520PC vs 74AC521SC
74ACT520PC vs 74AC521PC
74ACT520PC vs 74AC521MTCX
74ACT520PC vs 74AC521MTC
74ACT520PC vs 74AC520SCX
74ACT520PC vs 74AC520SC
74ACT520PC vs 74AC520PC
74ACT520PC vs 74AC520PC
74ACT520PC vs 74AC11521N
74ACT520PC vs 74AC11521DW
74ACT520PC vs 74ACT11520DW-G
74ACT520PC vs 74AC521SC REEL
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect