Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Fairchild Semiconductor 74ACT299PC
74ACT299PC
Obsolete
Logic - Shift Registers
Description:
PARALLEL IN PARALLEL OUT
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ACT299PC Datasheet
History Price: $0.77000
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74ACT299PC Specification
Specification
Part No
74ACT299PC
Category
Logic - Shift Registers
Manufacturer
Fairchild Semiconductor
Series
74ACT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
Universal
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
74ACT299PC PDF Datasheet
74ACT299PC Datasheet
Click and Download: 74ACT299PC Datasheet
74ACT299PC Related Parts
74AC11194N
Texas Instruments
PARALLEL IN PARALLEL OUT
74AC299MTC
Fairchild Semiconductor
PARALLEL IN PARALLEL OUT
74AC299MTC
onsemi
IC SHIFT/REGISTER STORE 20TSSOP
74AC299MTCX
onsemi
IC SHIFT/REGISTER STORE 20TSSOP
74AC299MTR
STMicroelectronics
IC SHIFT REG 8-BIT PIPO 20-SOIC
74AC299PC
onsemi
IC SHIFT/STORAGE OCTAL 20-DIP
74AC299SC
onsemi
IC SHIFT/STORAGE OCTAL 20-SOIC
74AC299SCX
onsemi
IC SHIFT/REGISTER STORE 20SOIC
74AC299SJ
Fairchild Semiconductor
PARALLEL IN PARALLEL OUT
74AC299SJ
onsemi
IC SHIFT/REGISTER STORE 20SOP
74AC299SJX
onsemi
IC SHIFT/REGISTER STORE 20SOP
74AC299TTR
STMicroelectronics
IC SHIFT REG 8-BIT PIPO 20-TSSOP
74ACT299PC Compare Parts
74ACT299PC vs 74AHCT595T16-13
74ACT299PC vs 74AHCT595S16-13
74ACT299PC vs 74AHCT595PW-Q100,1
74ACT299PC vs 74AHCT595PW,118
74ACT299PC vs 74AHCT595PW,112
74ACT299PC vs 74AHCT595D-Q100118
74ACT299PC vs 74AHCT595D-Q100,11
74ACT299PC vs 74AHCT595D,118
74ACT299PC vs 74AHCT595D,112
74ACT299PC vs 74AHCT595BQ-Q100,1
74ACT299PC vs 74AHCT595BQ,115
74ACT299PC vs 74AHCT594T16-13
74ACT299PC vs 74AHCT594S16-13
74ACT299PC vs 74AHCT594PW/C4118
74ACT299PC vs 74AHCT594PW/C1118
74ACT299PC vs 74AHCT594PW-Q100,1
74ACT299PC vs 74AHCT594PW,118
74ACT299PC vs 74AHCT594PW,112
74ACT299PC vs 74AHCT594DB-Q100J
74ACT299PC vs 74AHCT594DB-Q100118
74ACT299PC vs 74AHCT594DB,118
74ACT299PC vs 74AHCT594DB,118
74ACT299PC vs 74AHCT594DB,112
74ACT299PC vs 74AHCT594DB,112
74ACT299PC vs 74AHCT594D-Q100,11
74ACT299PC vs 74AHCT594D,118
74ACT299PC vs 74AHCT594D,112
74ACT299PC vs 74AHCT594BQ-Q100,1
74ACT299PC vs 74AHCT594BQ,115
74ACT299PC vs 74AHCT164T14-13
74ACT299PC vs 74AHCT164S14-13
74ACT299PC vs 74AHCT164PW112
74ACT299PC vs 74AHCT164PW-Q100J
74ACT299PC vs 74AHCT164PW,118
74ACT299PC vs 74AHCT164PW,112
74ACT299PC vs 74AHCT164D14
74ACT299PC vs 74AHCT164D-Q100J
74ACT299PC vs 74AHCT164D,118
74ACT299PC vs 74AHCT164D,112
74ACT299PC vs 74AHCT164BQ-Q100X
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described