74AC520SCX
74AC520SCX
Obsolete
Description:  IC COMPARATOR IDENTITY 8B 20SOIC
Manufacturer:  onsemi
Datasheet:   74AC520SCX Datasheet
History Price: Obsolete
In Stock: 7300
74AC520SCX Specification
Specification
Part No
74AC520SCX
Category
Logic - Comparators
Manufacturer
onsemi
Series
74AC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Identity Comparator
Number of Bits
8
Output
Active Low
Output Function
A=B
Voltage - Supply
2V ~ 6V
Current - Output High, Low
24mA, 24mA
Max Propagation Delay @ V, Max CL
9ns @ 5V, 50pF
Current - Quiescent (Iq)
4 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
Mounting Type
Surface Mount
74AC520SCX PDF Datasheet
74AC520SCX Related Parts
74AC11521DW
74AC11521DW
Texas Instruments
IDENTITY COMPARATOR
74AC11521N
74AC11521N
Texas Instruments
IDENTITY COMPARATOR
74AC520PC
74AC520PC
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC520PC
74AC520PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC520SC
74AC520SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521MTC
74AC521MTC
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521MTCX
74AC521MTCX
onsemi
IC COMPARATOR IDENTITY 20TSSOP
74AC521PC
74AC521PC
onsemi
IC COMPARATOR IDENTITY 8B 20DIP
74AC521SC
74AC521SC
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SCX
74AC521SCX
onsemi
IC COMPARATOR IDENTITY 8B 20SOIC
74AC521SJ
74AC521SJ
Fairchild Semiconductor
IDENTITY COMPARATOR
74AC521SJ
74AC521SJ
onsemi
IC COMPARATOR IDENTITY 8B 20SOP
74AC520SCX Description
The onsemi 74AC520SCX is a high-performance logic IC designed for a variety of digital applications. Below is a detailed introduction of the 74AC520SCX, including its specifications and features.

## Overview of 74AC520SCX

The 74AC520SCX is an octal buffer/line driver with 3-state outputs. It is designed using the advanced 74AC logic family, offering improved speed and efficiency over traditional TTL logic. This IC provides high-speed buffering and is widely used in applications requiring controlled signal routing and amplification. It operates in both logic high and low voltage levels and ensures reliable data transmission in digital circuits.

## Key Specifications

* Supply Voltage (Vcc): 4.5V to 5.5V
* Input Voltage (Vi): 0V to Vcc
* Output Voltage (Vo): 0V to Vcc
* Output Drive Current: ±24mA (Max at Vcc = 5V)
* Storage Temperature (Tstg): -65°C to +150°C
* Operating Temperature (Ta): -40°C to +85°C
* Package Type: SOIC-20
* Logic Family: Advanced CMOS (AC)
* Propagation Delay (tPLH/tPHL): 5ns (typical, at Vcc = 5V)
* Input Current (Iin): 1μA (max at Vcc = 5V)

## Electrical Characteristics

* High-Speed Performance: The 74AC520SCX provides low propagation delays (typical value of 5ns) and is ideal for high-speed digital circuits where quick data transfer is crucial.
* Low Power Consumption: With advanced CMOS technology, this IC operates with low power consumption, ensuring efficient performance in battery-powered and energy-conscious designs.
* Output Drive Capability: The IC can drive up to ±24mA of current, which is suitable for driving other logic gates or components directly without the need for additional amplifiers or buffers.
* 3-State Outputs: The IC features 3-state output drivers, allowing it to isolate outputs when not in use. This feature is valuable in bus systems and data transmission networks.

## Functional Description

* Octal Buffer: The 74AC520SCX consists of eight buffer gates, each capable of driving a high load and ensuring that signals are transmitted with integrity across digital systems.
* 3-State Logic: Each output is capable of being placed in a high-impedance state. This feature is especially useful when multiple devices are connected to a shared data bus, allowing for easy and efficient data routing.
* Inverted Logic: The IC features inverted output logic, meaning a logical "1" on the input will result in a logical "0" on the output and vice versa, depending on the internal configuration.

## Applications

The 74AC520SCX is used in a wide range of digital logic applications:

* Bus Drivers: Due to its 3-state output capability, it is ideal for driving and isolating bus lines in systems requiring multiple devices to share a common data path.
* Signal Amplification: The IC is used to amplify digital signals, ensuring that the data is transmitted over long distances without degradation.
* Buffering Circuits: It is used in buffering circuits, where input signals need to be reliably transmitted to various outputs without interference or loss of signal integrity.
* Data Communication Systems: The 74AC520SCX plays an important role in high-speed data communication systems, providing the necessary buffering and signal conditioning.

## Package and Mounting

The 74AC520SCX comes in a compact SOIC-20 package, which is widely used for surface-mount applications. This package ensures ease of integration into circuit boards and is suitable for high-density designs. The small form factor also allows for better thermal dissipation and efficient use of space in the overall system design.

## Performance and Advantages

* Fast Switching: The IC offers fast switching times (propagation delay of 5ns at Vcc = 5V), making it ideal for high-speed digital circuits that require fast signal processing.
* High Drive Capability: It provides a high output drive current, enabling it to drive other ICs or components directly.
* Low Power Consumption: Operating with low power consumption, the 74AC520SCX is suitable for low-power and portable applications where efficiency is key.
* High Reliability: The IC operates reliably across a wide temperature range (-40°C to +85°C), making it ideal for automotive, industrial, and consumer electronics applications.

## Conclusion

The onsemi 74AC520SCX is a versatile and high-performance octal buffer and line driver that delivers reliable performance in high-speed and high-voltage digital circuits. With its 3-state outputs, low power consumption, and excellent drive capability, it is well-suited for a variety of applications including bus systems, data communication, and signal amplification. Its fast switching speeds and compact package make it an essential component for modern digital electronics.
74AC520SCX Compare Parts
  • 74AC520SCX vs 74ACT521SJ
  • 74AC520SCX vs 74ACT521SJ
  • 74AC520SCX vs 74ACT521SCX
  • 74AC520SCX vs 74ACT521SC
  • 74AC520SCX vs 74ACT521PC
  • 74AC520SCX vs 74ACT521MTCX
  • 74AC520SCX vs 74ACT521MTCX
  • 74AC520SCX vs 74ACT521MTC
  • 74AC520SCX vs 74ACT521MTC
  • 74AC520SCX vs 74ACT520SJX
  • 74AC520SCX vs 74ACT520SJ
  • 74AC520SCX vs 74ACT520SCX
  • 74AC520SCX vs 74ACT520SC
  • 74AC520SCX vs 74ACT520PC
  • 74AC520SCX vs 74AC521SJX
  • 74AC520SCX vs 74AC521SJX
  • 74AC520SCX vs 74AC521SJ
  • 74AC520SCX vs 74AC521SJ
  • 74AC520SCX vs 74AC521SCX
  • 74AC520SCX vs 74AC521SC
  • 74AC520SCX vs 74AC521PC
  • 74AC520SCX vs 74AC521MTCX
  • 74AC520SCX vs 74AC521MTC
  • 74AC520SCX vs 74AC520SC
  • 74AC520SCX vs 74AC520PC
  • 74AC520SCX vs 74AC520PC
  • 74AC520SCX vs 74AC11521N
  • 74AC520SCX vs 74AC11521DW
  • 74AC520SCX vs 74ACT11520DW-G
  • 74AC520SCX vs 74AC521SC REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!