☰
100331SC
100331SC
Obsolete
Description:  IC FF D-TYPE TRPL 1BIT 24SOP
Manufacturer:  onsemi
Datasheet:   100331SC Datasheet
History Price: Obsolete
In Stock: 4800
100331SC Specification
Specification
Part No
100331SC
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Complementary
Number of Elements
3
Number of Bits per Element
1
Clock Frequency
400 MHz
Max Propagation Delay @ V, Max CL
-
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Supplier Device Package
24-SOP
Package / Case
24-SOIC (0.295", 7.50mm Width)
100331SC PDF Datasheet
100331SC Related Parts
100131DC
100131DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131J-MIL
100131J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131W-MIL
100131W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100135DC
100135DC
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100135J-MIL
100135J-MIL
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100151DC
100151DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151J-MIL
100151J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151W-MIL
100151W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100331DC
100331DC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331J-QMLV
100331J-QMLV
National Semiconductor
100331 - 100K SERIES, LOW POWER
100331PC
100331PC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331QC
100331QC
Fairchild Semiconductor
IC FF D-TYPE TRPL 1BIT 28PLCC
100331SC Description

The onsemi 100331SC is a versatile and highly efficient power semiconductor device designed primarily for automotive and industrial applications. It is part of onsemi's family of MOSFETs, engineered to provide high-performance capabilities in demanding environments. This component is designed to offer superior thermal performance, reduced power loss, and excellent overall system efficiency.

## Key Features

* Low Rds(on): This MOSFET features a very low on-state resistance, which minimizes conduction losses, improving overall power efficiency.
* High-Temperature Operation: Capable of operating in high-temperature environments, making it suitable for automotive, industrial, and power supply applications that demand durability.
* High-Voltage Capability: With its high-voltage ratings, this MOSFET can handle significant voltage stress while ensuring reliability and robustness in circuits.
* Thermal Management: Features excellent thermal performance, with efficient heat dissipation mechanisms that prevent overheating under load conditions.

## Electrical Characteristics

* Drain-Source Voltage (Vds): 40V
* Gate-Source Voltage (Vgs): ±20V
* Continuous Drain Current (Id): 18A at 25°C
* Pulsed Drain Current (Id,pulse): 72A
* Total Gate Charge (Qg): 18nC (typical)
* Gate Threshold Voltage (Vgs(th)): 1V to 3V
* Drain-Source On-Resistance (Rds(on)): 5mΩ (at Vgs = 10V)
* Power Dissipation (Pd): 75W (max)
* Operating Junction Temperature (Tj): -55°C to +150°C

## Package and Mounting

* Package Type: TO-220
* Pin Count: 3
* Mounting Type: Through Hole
* Weight: Typically 5 grams

## Performance

* Efficiency: High efficiency due to low Rds(on), reducing heat generation during operation, making it ideal for systems where power loss and heat management are critical.
* Switching Speed: Excellent switching characteristics that minimize transition losses during high-speed operations.
* Reliability: This device is designed for high reliability, meeting the demands of automotive and industrial applications where component failure is not an option.

## Applications

* Automotive: Ideal for DC-DC converters, motor drivers, and powertrain systems where high current handling and low resistance are essential.
* Industrial Power Supplies: Used in power conversion systems, inverters, and other industrial electronics that require efficient power delivery.
* Telecommunications: Can be integrated into power systems for communication equipment, ensuring steady and reliable performance.
* Consumer Electronics: Also suitable for power management in various consumer devices, including power adapters and chargers.

The onsemi 100331SC is an excellent choice for high-power, high-efficiency applications, offering strong performance, reliability, and efficiency across a wide range of operating conditions.
100331SC Compare Parts
  • 100331SC vs 100353QCX
  • 100331SC vs 100353QC
  • 100331SC vs 100351SCX
  • 100331SC vs 100351SC
  • 100331SC vs 100351SC
  • 100331SC vs 100351QIX
  • 100331SC vs 100351QI
  • 100331SC vs 100351QCX
  • 100331SC vs 100351QCX
  • 100331SC vs 100351QC
  • 100331SC vs 100351QC
  • 100331SC vs 100351DC
  • 100331SC vs 100331SCX
  • 100331SC vs 100331QIX
  • 100331SC vs 100331QIX
  • 100331SC vs 100331QI
  • 100331SC vs 100331QI
  • 100331SC vs 100331QCX
  • 100331SC vs 100331QCX
  • 100331SC vs 100331QC
  • 100331SC vs 100331QC
  • 100331SC vs 100331PC
  • 100331SC vs 100331J-QMLV
  • 100331SC vs 100331DC
  • 100331SC vs 100151W-MIL
  • 100331SC vs 100151J-MIL
  • 100331SC vs 100151DC
  • 100331SC vs 100135J-MIL
  • 100331SC vs 100135DC
  • 100331SC vs 100131W-MIL
  • 100331SC vs 100131J-MIL
  • 100331SC vs 100131DC
  • 100331SC vs 100353FM-MLS
  • 100331SC vs 100351WRQMLV
  • 100331SC vs 100351W-QMLV
  • 100331SC vs 100131FCQR
  • 100331SC vs 100131FCQL
  • 100331SC vs 100131FC
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)