100331SC
100331SC
Obsolete
Description:  IC FF D-TYPE TRPL 1BIT 24SOP
Manufacturer:  onsemi
Datasheet:   100331SC Datasheet
History Price: Obsolete
In Stock: 43500
100331SC vs 100353QC
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Master Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Non-Inverted
Number of Elements
3
1
Number of Bits per Element
1
8
Clock Frequency
400 MHz
425 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
122 mA
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
24-SOP
28-PLCC (11.51x11.51)
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-LCC (J-Lead)