100324SCX
100324SCX
Obsolete
Description:  IC TRANSLTR UNIDIRECTIONAL 24SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   100324SCX Datasheet
History Price: $2.80000
In Stock: 29900
100324SCX Specification
Specification
Part No
100324SCX
Category
Logic - Translators, Level Shifters
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
6
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
TTL
Output Signal
ECL
Output Type
Differential
Data Rate
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOP
100324SCX PDF Datasheet
100324SCX Related Parts
100124DC
100124DC
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124DCQR
100124DCQR
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124J-MIL
100124J-MIL
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100125DC
100125DC
National Semiconductor
ECL TO TTL TRANSLATOR
100125DCQR
100125DCQR
National Semiconductor
ECL TO TTL TRANSLATOR
100125J-MIL
100125J-MIL
National Semiconductor
ECL TO TTL TRANSLATOR
100324J-QMLV
100324J-QMLV
National Semiconductor
TTL TO ECL TRANSLATOR, 6 FUNC, I
100324PC
100324PC
Fairchild Semiconductor
IC TRANSLTR UNIDIRECTIONAL 24DIP
100324QC
100324QC
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QC
100324QC
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100324QCX
100324QCX
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QCX
100324QCX
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100324SCX Compare Parts
  • 100324SCX vs 100LVELT22MX
  • 100324SCX vs 100LVELT22M
  • 100324SCX vs 100LVELT22M
  • 100324SCX vs 100ELT22MX
  • 100324SCX vs 100ELT22MX
  • 100324SCX vs 100ELT22M
  • 100324SCX vs 100ELT22M
  • 100324SCX vs 100398QI
  • 100324SCX vs 100398QCX
  • 100324SCX vs 100398QC
  • 100324SCX vs 100398PC
  • 100324SCX vs 100397QI
  • 100324SCX vs 100397QC
  • 100324SCX vs 100397PC
  • 100324SCX vs 100395QCX
  • 100324SCX vs 100395QCX
  • 100324SCX vs 100395QC
  • 100324SCX vs 100395QC
  • 100324SCX vs 100393QCX
  • 100324SCX vs 100393QC
  • 100324SCX vs 100391SCX
  • 100324SCX vs 100391SC
  • 100324SCX vs 100391QI
  • 100324SCX vs 100391PC
  • 100324SCX vs 100390SC
  • 100324SCX vs 100390QI
  • 100324SCX vs 100390QC
  • 100324SCX vs 100329QC
  • 100324SCX vs 100329DC
  • 100324SCX vs 100329APC
  • 100324SCX vs 100329ADC
  • 100324SCX vs 100328QI
  • 100324SCX vs 100328QC
  • 100324SCX vs 100328PC
  • 100324SCX vs 100328DC
  • 100324SCX vs 100325SCX
  • 100324SCX vs 100325SCX
  • 100324SCX vs 100325SC
  • 100324SCX vs 100325QIX
  • 100324SCX vs 100325QI
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.