100310QCX
100310QCX
Active
Description:  IC CLOCK DRIVER 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100310QCX Datasheet
History Price: $3.97000
In Stock: 36400
100310QCX Specification
Specification
Part No
100310QCX
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Driver
PLL
No
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
2:8
Differential - Input:Output
Yes/Yes
Frequency - Max
750MHz
Divider/Multiplier
No/No
Voltage - Supply
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100310QCX PDF Datasheet
100310QCX Related Parts
100115FMQB
100115FMQB
National Semiconductor
IC CLOCK DRIVER 16CFP
100115SC
100115SC
National Semiconductor
IC CLOCK DRIVER 16SOP
100115W-MIL
100115W-MIL
National Semiconductor
IC CLOCK DRIVER 16SOP
100310QC
100310QC
Fairchild Semiconductor
IC CLOCK DRIVER 28PLCC
100311QC
100311QC
Fairchild Semiconductor
IC CLOCK DRIVER 28PLCC
100311QCX
100311QCX
Fairchild Semiconductor
IC CLOCK DRIVER 28PLCC
100311QI
100311QI
Fairchild Semiconductor
IC CLOCK DRIVER 28PLCC
100315W-QMLV
100315W-QMLV
National Semiconductor
IC CLOCK DRIVER 16CFP
100310QCX Compare Parts
  • 100310QCX vs 100311QI
  • 100310QCX vs 100311QCX
  • 100310QCX vs 100311QC
  • 100310QCX vs 100310QC
  • 100310QCX vs 100115W-MIL
  • 100310QCX vs 100115SC
  • 100310QCX vs 100115FMQB
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!