100165FC
100165FC
Active
Description:  ENCODER, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100165FC Datasheet
History Price: $7.61000
In Stock: 15900
100165FC Specification
Specification
Part No
100165FC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
100165
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Encoder
Circuit
1 x 8:4
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Dual Supply
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-CFlatpack
Supplier Device Package
24-CFlatpack
100165FC PDF Datasheet
100165FC Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100165FC Compare Parts
  • 100165FC vs 100371QCX
  • 100165FC vs 100371QC
  • 100165FC vs 100371PC
  • 100165FC vs 100371DC
  • 100165FC vs 100370QI
  • 100165FC vs 100370QC
  • 100165FC vs 100364QI
  • 100165FC vs 100364QC
  • 100165FC vs 100364PC
  • 100165FC vs 100363QI
  • 100165FC vs 100363QC
  • 100165FC vs 100363PC
  • 100165FC vs 100363DC
  • 100165FC vs 100183FC
  • 100165FC vs 100183DCQR
  • 100165FC vs 100183DC
  • 100165FC vs 100165DCQR
  • 100165FC vs 100165DC
  • 100165FC vs 100371FM-MLS
  • 100165FC vs 100371A
  • 100165FC vs 100363FM-MLS
  • 100165FC vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.