Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ National Semiconductor 100165FC
100165FC
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
ENCODER, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100165FC Datasheet
History Price: $7.61000
In Stock: 15900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100165FC vs 100371PC
Part No
100165FC
100371PC
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
100165
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Encoder
Multiplexer
Circuit
1 x 8:4
3 x 4:1
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Dual Supply
Single Supply
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-CFlatpack
24-DIP (0.400", 10.16mm)
Supplier Device Package
24-CFlatpack
24-PDIP