☰
S2D13P04F00A100-90
S2D13P04F00A100-90
Active
Description:  IC VIDEO GRAPHIC CNTL 100QFP15
Manufacturer:  Epson Electronics
History Price: $24.81244
In Stock: 11380
S2D13P04F00A100-90 Specification
Specification
Part No
S2D13P04F00A100-90
Category
Linear - Video Processing
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Interface
Applications
Video Display
Standards
NTSC, PAL
Control Interface
I2C, SPI
Voltage - Supply
1.8V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-QFP15 (14x14)
S2D13P04F00A100-90 PDF Datasheet
S2D13P04F00A100-90 Related Parts
S2D13515B00B100
S2D13515B00B100
Epson Electronics
IC VIDEO GRAPHIC CNTL 256BGA
S2D13719F00A200
S2D13719F00A200
Epson Electronics
IC VIDEO GRAPHIC LCD CTRL 80QFP
S2D13P04F00A100
S2D13P04F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 100QFP15
S2D13513B01B100
S2D13513B01B100
Epson Electronics
IC GRAPHIC LCD CTRLR
S2D13513B01B100-119
S2D13513B01B100-119
Epson Electronics
IC VIDEO GRAPHIC CNTL 256BGA
S2D13513F01A100
S2D13513F01A100
Epson Electronics
IC GRAPHIC LCD CTRLR
S2D13515F00A100
S2D13515F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 256QFP
S2D13515F00A100-36
S2D13515F00A100-36
Epson Electronics
IC VIDEO GRAPHIC CNTL 256QFP22
S2D13719F00A200-36
S2D13719F00A200-36
Epson Electronics
IC VIDEO GRAPHIC CNTL 208QFP22
S2D13782F00A100
S2D13782F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 100QFP
S2D13P04B00B100
S2D13P04B00B100
Epson Electronics
IC VIDEO GRAPHIC CNTL 121FBGA
S2D13P04B00B100-240
S2D13P04B00B100-240
Epson Electronics
IC VIDEO GRAPHIC CNTL 121FBGA
S2D13P04F00A100-90 Compare Parts
  • S2D13P04F00A100-90 vs S2D13719F00A200
  • S2D13P04F00A100-90 vs S2D13515B00B100
  • S2D13P04F00A100-90 vs S2D13P04B00B100-240
  • S2D13P04F00A100-90 vs S2D13P04B00B100
  • S2D13P04F00A100-90 vs S2D13782F00A100
  • S2D13P04F00A100-90 vs S2D13719F00A200-36
  • S2D13P04F00A100-90 vs S2D13515F00A100-36
  • S2D13P04F00A100-90 vs S2D13515F00A100
  • S2D13P04F00A100-90 vs S2D13513F01A100
  • S2D13P04F00A100-90 vs S2D13513B01B100-119
  • S2D13P04F00A100-90 vs S2D13513B01B100
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much