☰
S1V3G340F00A900-160
S1V3G340F00A900-160
Active
Description:  IC VOICE PROCESSOR 52QFP13
Manufacturer:  Epson Electronics
History Price: Active
In Stock: 36080
S1V3G340F00A900-160 Specification
Specification
Part No
S1V3G340F00A900-160
Category
Audio Special Purpose
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Voice Processing Unit (VPU)
Applications
Signal Mixing
Number of Channels
1
Interface
SPI
Voltage - Supply
2.2V ~ 5.5V
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
52-LQFP
Supplier Device Package
52-QFP13 (10x10)
S1V3G340F00A900-160 PDF Datasheet
S1V3G340F00A900-160 Related Parts
S1V30080F01A000
S1V30080F01A000
Epson Electronics
IC VOICE PROCESSOR 48QFP
S1V30120F01A100
S1V30120F01A100
Epson Electronics
IC VOICE PROCESSOR 64TQFP
S1V3G340F00A900
S1V3G340F00A900
Epson Electronics
IC VOICE PROCESSOR 52QFP
S1V3S344A00A800
S1V3S344A00A800
Epson Electronics
IC VOICE PROCESSOR 52QFP
S1V30080F0*A*00
S1V30080F0*A*00
Epson Electronics
IC VOICE PROCESSOR 48QFP12
S1V30120F01A100-160
S1V30120F01A100-160
Epson Electronics
IC VOICE PROCESSOR 64TQFP13
S1V3S344A00A800-160
S1V3S344A00A800-160
Epson Electronics
IC VOICE PROCESSOR 52QFP13
S1V3G340F00A900-160 Compare Parts
  • S1V3G340F00A900-160 vs S1V3G340F00A900
  • S1V3G340F00A900-160 vs S1V30120F01A100
  • S1V3G340F00A900-160 vs S1V30080F01A000
  • S1V3G340F00A900-160 vs S1V3S344A00A800-160
  • S1V3G340F00A900-160 vs S1V30120F01A100-160
  • S1V3G340F00A900-160 vs S1V30080F0*A*00
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class