☰
S1R720G0F00A000
S1R720G0F00A000
Obsolete
Description:  IC CONTROLLER USB 2.0 64-QFP
Manufacturer:  Epson Electronics
History Price: Obsolete
In Stock: 21375
S1R720G0F00A000 Specification
Specification
Part No
S1R720G0F00A000
Category
Interface - Controllers
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
-
Interface
-
Standards
-
Voltage - Supply
3.3V
Current - Supply
-
Operating Temperature
-
Package / Case
64-QFP
Supplier Device Package
-
S1R720G0F00A000 Related Parts
S1R72005F00A100
S1R72005F00A100
Epson Electronics
IC CTRLR/PHY USB OTG 64-QFP
S1R72901F00A
S1R72901F00A
Epson Electronics
IC LINK CTRLR/PHY 1394 100-QFP
S1R72901F00A200
S1R72901F00A200
Epson Electronics
IC PHY CONT 2PORT 1394A 100-QFP
S1R72C05F15E100
S1R72C05F15E100
Epson Electronics
IC CONTROLLER USB 128QFP
S1R72U01F12E300
S1R72U01F12E300
Epson Electronics
IC CONTROLLER USB 48QFP
S1R72U06F12E100
S1R72U06F12E100
Epson Electronics
IC CONTROLLER USB 48QFP
S1R72U16F14E200
S1R72U16F14E200
Epson Electronics
IC CONTROLLER USB 80QFP
S1R72V17F00C200
S1R72V17F00C200
Epson Electronics
IC CONTROLLER USB 80QFP
S1R72V27B08H100
S1R72V27B08H100
Epson Electronics
IC CONTROLLER USB 60BGA
S1R72V27F14H100
S1R72V27F14H100
Epson Electronics
IC CONTROLLER USB 80QFP
S1R72C05B08E100
S1R72C05B08E100
Epson Electronics
IC CONTROLLER USB 121BGA
S1R72C05B10E100
S1R72C05B10E100
Epson Electronics
IC CONTROLLER USB 121BGA
S1R720G0F00A000 Compare Parts
  • S1R720G0F00A000 vs S1R72V27B08H100
  • S1R720G0F00A000 vs S1R72V17F00C200
  • S1R720G0F00A000 vs S1R72U16F14E200
  • S1R720G0F00A000 vs S1R72U06F12E100
  • S1R720G0F00A000 vs S1R72U01F12E300
  • S1R720G0F00A000 vs S1R72C05F15E100
  • S1R720G0F00A000 vs S1R72901F00A200
  • S1R720G0F00A000 vs S1R72901F00A
  • S1R720G0F00A000 vs S1R72005F00A100
  • S1R720G0F00A000 vs S1R72V27B05H100
  • S1R720G0F00A000 vs S1R72V17B00B200
  • S1R720G0F00A000 vs S1R72V17B00A20B
  • S1R720G0F00A000 vs S1R72V17B00A200
  • S1R720G0F00A000 vs S1R72U16B08E200
  • S1R720G0F00A000 vs S1R72C05B10E100
  • S1R720G0F00A000 vs S1R72C05B08E100
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks