S1C17W16F102100-90
S1C17W16F102100-90
Active
Description:  16-BIT MCU 4.2MHZ 64KB FLASH 8KB
Manufacturer:  Epson Electronics
History Price: $5.58033
In Stock: 20400
S1C17W16F102100-90 Specification
Specification
Part No
S1C17W16F102100-90
Category
Embedded - Microcontrollers
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
S1C17
Core Size
16-Bit
Speed
4.2MHz
Connectivity
I2C, IrDA, SSI, UART/USART
Peripherals
LCD, POR, PWM, Voltage Detect, WDT
Number of I/O
39
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
1.2V ~ 3.6V
Data Converters
A/D 4x12b SAR
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
128-TQFP
Supplier Device Package
128-TQFP15 (14x14)
S1C17W16F102100-90 PDF Datasheet
S1C17W16F102100-90 Related Parts
S1C17F57F401100
S1C17F57F401100
Epson Electronics
IC MCU 16BIT 32KB FLASH 128LQFP
S1C17M12F101100
S1C17M12F101100
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17M13F101100
S1C17M13F101100
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W03F101100
S1C17W03F101100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W03F101100-250
S1C17W03F101100-250
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W03F102100
S1C17W03F102100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W03F102100-490
S1C17W03F102100-490
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W04F101100
S1C17W04F101100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W04F101100-250
S1C17W04F101100-250
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W04F102100
S1C17W04F102100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W04F102100-490
S1C17W04F102100-490
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W15F002100
S1C17W15F002100
Epson Electronics
IC MCU 16BIT 64KB FLASH 100QFP
S1C17W16F102100-90 Compare Parts
  • S1C17W16F102100-90 vs S1C17W18F103100-119
  • S1C17W16F102100-90 vs S1C17W18F103100
  • S1C17W16F102100-90 vs S1C17W18F102100-260
  • S1C17W16F102100-90 vs S1C17W18F102100
  • S1C17W16F102100-90 vs S1C17W18F101100-90
  • S1C17W16F102100-90 vs S1C17W18F101100
  • S1C17W16F102100-90 vs S1C17W15F003100
  • S1C17W16F102100-90 vs S1C17W15F002100
  • S1C17W16F102100-90 vs S1C17W04F102100-490
  • S1C17W16F102100-90 vs S1C17W04F102100
  • S1C17W16F102100-90 vs S1C17W04F101100-250
  • S1C17W16F102100-90 vs S1C17W04F101100
  • S1C17W16F102100-90 vs S1C17W03F102100-490
  • S1C17W16F102100-90 vs S1C17W03F102100
  • S1C17W16F102100-90 vs S1C17W03F101100-250
  • S1C17W16F102100-90 vs S1C17W03F101100
  • S1C17W16F102100-90 vs S1C17M13F101100
  • S1C17W16F102100-90 vs S1C17M12F101100
  • S1C17W16F102100-90 vs S1C17F57F401100
  • S1C17W16F102100-90 vs S1C6F016F401100
  • S1C17W16F102100-90 vs S1C31W74B201000-348
  • S1C17W16F102100-90 vs S1C31D01F101000 -119
  • S1C17W16F102100-90 vs S1C31D01F101000
  • S1C17W16F102100-90 vs S1C31D01D101000
  • S1C17W16F102100-90 vs S1C31D01B10210B
  • S1C17W16F102100-90 vs S1C31D01B101000
  • S1C17W16F102100-90 vs S1C17W36F001100-40
  • S1C17W16F102100-90 vs S1C17W36F001100
  • S1C17W16F102100-90 vs S1C17W35F001100-40
  • S1C17W16F102100-90 vs S1C17W35F001100
  • S1C17W16F102100-90 vs S1C17W34F001100-40
  • S1C17W16F102100-90 vs S1C17W34F001100
  • S1C17W16F102100-90 vs S1C17W23F101100-90
  • S1C17W16F102100-90 vs S1C17W22F101100-90
  • S1C17W16F102100-90 vs S1C17W22F00B100
  • S1C17W16F102100-90 vs S1C17W22D101100
  • S1C17W16F102100-90 vs S1C17W22D00B000
  • S1C17W16F102100-90 vs S1C17W16F102100
  • S1C17W16F102100-90 vs S1C17W15F005100-160
  • S1C17W16F102100-90 vs S1C17W15F005100
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping