Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ Epson Electronics RX8804CE XB0
RX8804CE XB0
Active
Clock/Timing - Real Time Clocks
Description:
IC RTC CLK/CALENDAR I2C 10SMD
Manufacturer:
Epson Electronics
Datasheet:
RX8804CE XB0 Datasheet
History Price: $3.99000
In Stock: 14525
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RX8804CE XB0 Specification
Specification
Part No
RX8804CE XB0
Category
Clock/Timing - Real Time Clocks
Manufacturer
Epson Electronics
Series
RX8804CE
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm
Memory Size
-
Time Format
HH:MM:SS
Date Format
YY-MM-DD
Interface
I2C
Voltage - Supply
1.6V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
1.5μA ~ 1.6μA @ 3V ~ 5V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
10-SMD, No Lead
Supplier Device Package
10-SMD
RX8804CE XB0 Related Parts
RX8010SJ:B3 PURE SN
Epson Electronics
IC RTC CLOCK/CALENDAR I2C 8SOP
RX8010SJ:BB PURE SN
Epson Electronics
IC RTC CLOCK/CALENDAR I2C 8SOP
RX8111CE A0
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8111CE A3
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8111CE AB
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8111CE B0
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8111CE B3
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8111CE BB
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8130CE B0
Epson Electronics
IC RTC TIME EVENT REC I2C 10SMD
RX8130CE:B3
Epson Electronics
IC RTC EVENT REC I2C MODULE
RX8130CE:BB
Epson Electronics
IC RTC TIME EVENT REC I2C 10SMD
RX8804CE XA3
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8804CE XB0 Compare Parts
RX8804CE XB0 vs RX8900SA:UC0 PURE SN
RX8804CE XB0 vs RX8900SA:UB3 PURE SN
RX8804CE XB0 vs RX8900SA:UB0 PURE SN
RX8804CE XB0 vs RX8900SA:UA3 PURE SN
RX8804CE XB0 vs RX8900SA:UA0 PURE SN
RX8804CE XB0 vs RX8900CE:UBB
RX8804CE XB0 vs RX8900CE:UB6
RX8804CE XB0 vs RX8900CE:UB3
RX8804CE XB0 vs RX8900CE:UB0
RX8804CE XB0 vs RX8900CE:UAB
RX8804CE XB0 vs RX8900CE:UA3
RX8804CE XB0 vs RX8900CE:UA0
RX8804CE XB0 vs RX8804CE XB3
RX8804CE XB0 vs RX8804CE XA3
RX8804CE XB0 vs RX8130CE:BB
RX8804CE XB0 vs RX8130CE:B3
RX8804CE XB0 vs RX8130CE B0
RX8804CE XB0 vs RX8111CE BB
RX8804CE XB0 vs RX8111CE B3
RX8804CE XB0 vs RX8111CE B0
RX8804CE XB0 vs RX8111CE AB
RX8804CE XB0 vs RX8111CE A3
RX8804CE XB0 vs RX8111CE A0
RX8804CE XB0 vs RX8010SJ:BB PURE SN
RX8804CE XB0 vs RX8010SJ:B3 PURE SN
RX8804CE XB0 vs RX8901CE XS B06
RX8804CE XB0 vs RX8901CE XS A06
RX8804CE XB0 vs RX8901CE XB B06
RX8804CE XB0 vs RX8901CE XB A06
RX8804CE XB0 vs RX8900SA:UCB PURE SN
RX8804CE XB0 vs RX8900SA:UBB PURE SN
RX8804CE XB0 vs RX8900SA:UAB PURE SN
RX8804CE XB0 vs RX8900CEUCB
RX8804CE XB0 vs RX8900CEUC3
RX8804CE XB0 vs RX8804CE XBB
RX8804CE XB0 vs RX8804CE XAB
RX8804CE XB0 vs RX8804CE XA0
RX8804CE XB0 vs RX8130CE B6
RX8804CE XB0 vs RX8111CE B6
RX8804CE XB0 vs RX8111CE A6
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend