ME-XU1-15EG-2I-D12E-R4.1
ME-XU1-15EG-2I-D12E-R4.1
Obsolete
Description:  SOM ZYNQ US+ ZU15EG 4GB
Manufacturer:  Enclustra FPGA Solutions
History Price: $2,671.76000
In Stock: 27500
ME-XU1-15EG-2I-D12E-R4.1 Specification
Specification
Part No
ME-XU1-15EG-2I-D12E-R4.1
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Enclustra FPGA Solutions
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU, FPGA Core
Core Processor
ARM? Dual-/Quad-Core Cortex-A53, ARM? Dual-Core Cortex-R5, Mali-400MP2 GPU
Co-Processor
-
Speed
600MHz, 1.5GHz
Flash Size
16GB
RAM Size
4GB
Connector Type
168 Pin
Size / Dimension
2.910" L x 2.130" W (74.00mm x 54.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
ME-XU1-15EG-2I-D12E-R4.1 PDF Datasheet
ME-XU1-15EG-2I-D12E-R4.1 Datasheet
ME-XU1-15EG-2I-D12E-R4.1 Related Parts
ME-AA1-270-3E4-D11E-R2
ME-AA1-270-3E4-D11E-R2
Enclustra FPGA Solutions
SOM ARRIA 10 10AS027 2GB
ME-AA1-480-2I3-D12E-R2
ME-AA1-480-2I3-D12E-R2
Enclustra FPGA Solutions
SOM ARRIA 10 10AS048 4GB
ME-CA1-30-8C-D7-R6.1
ME-CA1-30-8C-D7-R6.1
Enclustra FPGA Solutions
SOM CYCLONE IV EP4CE30 128MB
ME-CA1-75-8C-D7-R6.1
ME-CA1-75-8C-D7-R6.1
Enclustra FPGA Solutions
SOM CYCLONE IV EP4CE75 128MB
ME-KX2-160-2I-D11-P-R2
ME-KX2-160-2I-D11-P-R2
Enclustra FPGA Solutions
SOM KINTEX-7 7K160T 2GB
ME-SA1-C6-7I-D10-R3
ME-SA1-C6-7I-D10-R3
Enclustra FPGA Solutions
SOM CYCLONE V 5CSXFC6 1GB
ME-SA2-D6-7I-D11-R1
ME-SA2-D6-7I-D11-R1
Enclustra FPGA Solutions
SOM CYCLONE V 5CSTFD6 2GB
ME-XU1-6EG-1I-D11E-R4.1
ME-XU1-6EG-1I-D11E-R4.1
Enclustra FPGA Solutions
SOM ZYNQ US+ ZU6EG 2GB
ME-XU5-2EG-1I-D11E-R1.2
ME-XU5-2EG-1I-D11E-R1.2
Enclustra FPGA Solutions
SOM ZYNQ US+ ZU2EG 2GB+0.5GB PL
ME-XU5-3EG-2I-D11E-R1.2
ME-XU5-3EG-2I-D11E-R1.2
Enclustra FPGA Solutions
SOM ZYNQ US+ ZU3EG 2GB+1GB PL
ME-XU5-5EV-2I-D12E-R1.2
ME-XU5-5EV-2I-D12E-R1.2
Enclustra FPGA Solutions
SOM ZYNQ US+ ZU5EV 4GB+1GB PL
ME-XU7-15EG-2I-D12E-R3
ME-XU7-15EG-2I-D12E-R3
Enclustra FPGA Solutions
IC MOD ARM 533MHZ/1.333GHZ 2GB
ME-XU1-15EG-2I-D12E-R4.1 Compare Parts
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-ZX5-15-2I-D10-R3.2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-ZX1-45-2I-D10-P-R3
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-ZX1-35-1I-D10-R3
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-ZX1-30-2I-D10-R3
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU9-7EV-2I-D12E-L11-R2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU8-7EV-2I-D12E-R2.1
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU8-4CG-1E-D11E-R2.1
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU7-6EG-1I-D11E-R4
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU7-6EG-1I-D11E-R3
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU7-15EG-2I-D12E-R4
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU7-15EG-2I-D12E-R3
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU5-5EV-2I-D12E-R1.2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU5-3EG-2I-D11E-R1.2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU5-2EG-1I-D11E-R1.2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU1-6EG-1I-D11E-R4.1
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-SA2-D6-7I-D11-R1
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-SA1-C6-7I-D10-R3
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-KX2-160-2I-D11-P-R2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-CA1-75-8C-D7-R6.1
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-CA1-30-8C-D7-R6.1
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-AA1-480-2I3-D12E-R2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-AA1-270-3E4-D11E-R2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU9-7EV-2I-D12E-L11-R2.1
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU9-7EV-2E-D13E-R2.1
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU9-7EV-2E-D13E-R2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU9-7EG-2I-D11E-L13-R2.1
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU9-7EG-2I-D11E-L13-R2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU9-7EG-2E-D11E-L13-R2.1
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU9-7EG-2E-D11E-L13-R2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU9-5EV-1I-D12E-L11-R2.1
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU9-5EV-1I-D12E-L11-R2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU9-4CG-1E-D11E-R2.1
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU9-4CG-1E-D11E-R2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU8-7EV-2I-D12E-R2.2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU8-7EV-1E-D11E-R2.2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU8-7EV-1E-D11E-R2.1
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU8-5EV-1I-D12E-R2.2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU8-5EV-1I-D12E-R2.1
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU8-4CG-1I-D11E-R2.2
  • ME-XU1-15EG-2I-D12E-R4.1 vs ME-XU8-4CG-1I-D11E-R2.1
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.