☰
V3020TP8B+
V3020TP8B+
Active
Description:  IC RTC CLK/CALENDAR SER 8TSSOP
Manufacturer:  EM Microelectronic
Datasheet:   V3020TP8B+ Datasheet
History Price: $1.80345
In Stock: 12800
V3020TP8B+ Specification
Specification
Part No
V3020TP8B+
Category
Clock/Timing - Real Time Clocks
Manufacturer
EM Microelectronic
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Leap Year, RAM
Memory Size
1B
Time Format
HH:MM:SS
Date Format
YY-MM-DD-dd
Interface
3-Wire Serial
Voltage - Supply
1.2V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
4μA ~ 7μA @ 3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
V3020TP8B+ Related Parts
V3020SO8A+
V3020SO8A+
EM Microelectronic
IC RTC CLK/CALENDAR SER 8SOIC
V3020SO8B+
V3020SO8B+
EM Microelectronic
IC RTC CLK/CALENDAR SER 8SOIC
V3020TP8A+
V3020TP8A+
EM Microelectronic
IC RTC CLK/CALENDAR SER 8TSSOP
V3020XSO8A+
V3020XSO8A+
EM Microelectronic
IC RTC CLK/CALENDAR SER 8SOIC
V3021SO8A+
V3021SO8A+
EM Microelectronic
IC RTC CLK/CALENDAR SER 8SOIC
V3022SO28A+
V3022SO28A+
EM Microelectronic
IC RTC CLOCK/CALENDAR 28SOIC
V3023SO28A+
V3023SO28A+
EM Microelectronic
IC RTC CLOCK/CALENDAR 28SOIC
V3025SO28A+
V3025SO28A+
EM Microelectronic
IC RTC CLOCK/CALENDAR 28SOIC
V3025SO28B+
V3025SO28B+
EM Microelectronic
IC RTC CLK/CALENDAR 28SOIC
V3020TP8B+ Compare Parts
  • V3020TP8B+ vs V3025SO28A+
  • V3020TP8B+ vs V3023SO28A+
  • V3020TP8B+ vs V3022SO28A+
  • V3020TP8B+ vs V3021SO8A+
  • V3020TP8B+ vs V3020XSO8A+
  • V3020TP8B+ vs V3020TP8A+
  • V3020TP8B+ vs V3020SO8B+
  • V3020TP8B+ vs V3020SO8A+
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its