T55F324C3
T55F324C3
Active
Description:  IC FPGA 130 I/O 324FBGA
Manufacturer:  Efinix Inc
Datasheet:   T55F324C3 Datasheet
History Price: $22.94000
In Stock: 26000
T55F324C3 Specification
Specification
Part No
T55F324C3
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Efinix Inc
Series
Trion
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
54195
Total RAM Bits
2831360
Number of I/O
130
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
324-VFBGA
Supplier Device Package
324-FBGA (12x12)
T55F324C3 PDF Datasheet
T55F324C3 Related Parts
T55F324C4
T55F324C4
Efinix Inc
IC FPGA 130 I/O 324FBGA
T55F324I4
T55F324I4
Efinix Inc
IC FPGA TRION MIPI CSI 324FBGA
T55F484C3
T55F484C3
Efinix Inc
IC FPGA TRION T55 256 IO 484FBGA
T55F484C4
T55F484C4
Efinix Inc
IC FPGA TRION T55 256 IO 484FBGA
T55F484I4
T55F484I4
Efinix Inc
IC FPGA TRION T55 256 IO 484FBGA
T55F576C3
T55F576C3
Efinix Inc
IC FPGA 278 I/O 576FBGA
T55F576C4
T55F576C4
Efinix Inc
IC FPGA 278 I/O 576FBGA
T55F576I4
T55F576I4
Efinix Inc
IC FPGA 278 I/O 576FBGA
T55F324C3 Compare Parts
  • T55F324C3 vs T55F576C4
  • T55F324C3 vs T55F576C3
  • T55F324C3 vs T55F484I4
  • T55F324C3 vs T55F484C4
  • T55F324C3 vs T55F484C3
  • T55F324C3 vs T55F324I4
  • T55F324C3 vs T55F324C4
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping