T120F484C3
T120F484C3
Active
Description:  IC FPGA TRION T120 256IO 484FBGA
Manufacturer:  Efinix Inc
Datasheet:   T120F484C3 Datasheet
History Price: $33.87000
In Stock: 32000
T120F484C3 Specification
Specification
Part No
T120F484C3
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Efinix Inc
Series
Trion
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
112128
Total RAM Bits
5536768
Number of I/O
256
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-LFBGA
Supplier Device Package
484-FBGA (18x18)
T120F484C3 PDF Datasheet
T120F484C3 Related Parts
T120F324C3
T120F324C3
Efinix Inc
IC FPGA 130 I/O 324FBGA
T120F324C4
T120F324C4
Efinix Inc
IC FPGA 130 I/O 324FBGA
T120F324I4
T120F324I4
Efinix Inc
IC FPGA 130 I/O 324FBGA
T120F484C4
T120F484C4
Efinix Inc
IC FPGA 256 I/O 484FBGA
T120F484I4
T120F484I4
Efinix Inc
IC FPGA TRION T120 256IO 484FBGA
T120F576C3
T120F576C3
Efinix Inc
IC FPGA 278 I/O 576FBGA
T120F576C4
T120F576C4
Efinix Inc
IC FPGA 278 I/O 576FBGA
T120F576I4
T120F576I4
Efinix Inc
IC FPGA TRION MIPI CSI 576FBGA
T120F484C3 Compare Parts
  • T120F484C3 vs T120F576C4
  • T120F484C3 vs T120F576C3
  • T120F484C3 vs T120F484I4
  • T120F484C3 vs T120F484C4
  • T120F484C3 vs T120F324I4
  • T120F484C3 vs T120F324C4
  • T120F484C3 vs T120F324C3
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you