Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Diodes Inc ZSR330CSTOB
ZSR330CSTOB
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 200MA TO92-3
Manufacturer:
Diodes Inc
Datasheet:
ZSR330CSTOB Datasheet
History Price: Obsolete
In Stock: 39875
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSR330CSTOB Specification
Specification
Part No
ZSR330CSTOB
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
200mA
Current - Quiescent (Iq)
600 μA
Current - Supply (Max)
-
PSRR
64dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92
ZSR330CSTOB PDF Datasheet
ZSR330CSTOB Datasheet
Click and Download: ZSR330CSTOB Datasheet
ZSR330CSTOB Related Parts
ZSR1000CL
Diodes Inc
IC REG LINEAR 10V 200MA TO92-3
ZSR1000CSTOB
Diodes Inc
IC REG LINEAR 10V 200MA TO92-3
ZSR1000CSTZ
Diodes Inc
IC REG LINEAR 10V 200MA TO92-3
ZSR1000GTA
Diodes Inc
IC REG LINEAR 10V 200MA SOT223
ZSR1000GTC
Diodes Inc
IC REG LINEAR 10V 200MA SOT223
ZSR1000N8TA
Diodes Inc
IC REG LINEAR 10V 200MA 8SO
ZSR1200CL
Diodes Inc
IC REG LINEAR 12V 200MA TO92-3
ZSR1200CSTOB
Diodes Inc
IC REG LINEAR 12V 200MA TO92-3
ZSR1200CSTZ
Diodes Inc
IC REG LINEAR 12V 200MA TO92-3
ZSR1200GTA
Diodes Inc
IC REG LINEAR 12V 200MA SOT223
ZSR1200GTC
Diodes Inc
IC REG LINEAR 12V 200MA SOT223
ZSR1200N8TA
Diodes Inc
IC REG LINEAR 12V 200MA 8SO
ZSR330CSTOB Compare Parts
ZSR330CSTOB vs ZSR900GTC
ZSR330CSTOB vs ZSR900GTA
ZSR330CSTOB vs ZSR900CSTZ
ZSR330CSTOB vs ZSR900CSTOB
ZSR330CSTOB vs ZSR900CL
ZSR330CSTOB vs ZSR850N8TA
ZSR330CSTOB vs ZSR800N8TA
ZSR330CSTOB vs ZSR800GTA
ZSR330CSTOB vs ZSR600N8TA
ZSR330CSTOB vs ZSR600GTA
ZSR330CSTOB vs ZSR600C
ZSR330CSTOB vs ZSR570N8TA
ZSR330CSTOB vs ZSR520N8TA
ZSR330CSTOB vs ZSR520GTC
ZSR330CSTOB vs ZSR520GTA
ZSR330CSTOB vs ZSR520CSTZ
ZSR330CSTOB vs ZSR520CSTOB
ZSR330CSTOB vs ZSR520CL
ZSR330CSTOB vs ZSR500N8TA
ZSR330CSTOB vs ZSR500GTC
ZSR330CSTOB vs ZSR500GTA
ZSR330CSTOB vs ZSR500CSTZ
ZSR330CSTOB vs ZSR500CSTOB
ZSR330CSTOB vs ZSR500CL
ZSR330CSTOB vs ZSR500C
ZSR330CSTOB vs ZSR485N8TA
ZSR330CSTOB vs ZSR485GTC
ZSR330CSTOB vs ZSR485GTA
ZSR330CSTOB vs ZSR485CSTZ
ZSR330CSTOB vs ZSR485CSTOB
ZSR330CSTOB vs ZSR485CL
ZSR330CSTOB vs ZSR400N8TA
ZSR330CSTOB vs ZSR400GTC
ZSR330CSTOB vs ZSR400GTA
ZSR330CSTOB vs ZSR400CSTZ
ZSR330CSTOB vs ZSR400CL
ZSR330CSTOB vs ZSR330N8TA
ZSR330CSTOB vs ZSR330GTC
ZSR330CSTOB vs ZSR330GTA
ZSR330CSTOB vs ZSR330CSTZ
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods