Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Diodes Inc PT8A95A02HEX
PT8A95A02HEX
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC CTLR HOME APPLIANCE HA
Manufacturer:
Diodes Inc
Datasheet:
PT8A95A02HEX Datasheet
History Price: Obsolete
In Stock: 1840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PT8A95A02HEX Specification
Specification
Part No
PT8A95A02HEX
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
-
Function
-
Output Configuration
-
Interface
-
Technology
-
Step Resolution
-
Applications
-
Current - Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PT8A95A02HEX Related Parts
PT8A6301PE
Diodes Inc
IC MOTOR DRIVER 2V-5V
PT8A6311PE
Diodes Inc
IC CTLR HOME APPLIANCE RC
PT8A9701PE
Diodes Inc
IC MOTOR DRIVER 3V-12V
PT8A9701PE+C
Diodes Inc
IC MOTOR DRIVER 3V-12V
PT8A977BPE
Diodes Inc
IC MOTOR DRIVER 1.8V-5V
PT8A977BWE
Diodes Inc
IC MOTOR DRIVER 1.8V-5V 14SOIC
PT8A977BWEX
Diodes Inc
IC CTLR HOME APPLIANCE SOIC-14
PT8A978BLWE
Diodes Inc
IC MOTOR DRIVER 2V-5V 16SOIC
PT8A978BLWEX
Diodes Inc
IC CTLR HOME APPLIANCE SOIC-16
PT8A978BPE
Diodes Inc
IC MOTOR DRIVER 2.5V-5V
PT8A995PE
Diodes Inc
IC MOTOR DRIVER 3.3V-6V
PT8A9000HE
Diodes Inc
IC CTLR HOME APPLIANCE HA
PT8A95A02HEX Compare Parts
PT8A95A02HEX vs PT8A978BPE
PT8A95A02HEX vs PT8A978BLWEX
PT8A95A02HEX vs PT8A978BLWE
PT8A95A02HEX vs PT8A977BWEX
PT8A95A02HEX vs PT8A977BWE
PT8A95A02HEX vs PT8A977BPE
PT8A95A02HEX vs PT8A9701PE+C
PT8A95A02HEX vs PT8A9701PE
PT8A95A02HEX vs PT8A6311PE
PT8A95A02HEX vs PT8A6301PE
PT8A95A02HEX vs PT8T1311DE
PT8A95A02HEX vs PT8T1301WEX
PT8A95A02HEX vs PT8T1301WE
PT8A95A02HEX vs PT8T1301DE
PT8A95A02HEX vs PT8A9963SEX
PT8A95A02HEX vs PT8A9963SE
PT8A95A02HEX vs PT8A9963PE
PT8A95A02HEX vs PT8A992APE
PT8A95A02HEX vs PT8A991APE
PT8A95A02HEX vs PT8A990APE
PT8A95A02HEX vs PT8A978BUWF
PT8A95A02HEX vs PT8A978BDE
PT8A95A02HEX vs PT8A977BUWF
PT8A95A02HEX vs PT8A977BDE
PT8A95A02HEX vs PT8A974PE
PT8A95A02HEX vs PT8A973PE
PT8A95A02HEX vs PT8A973DE
PT8A95A02HEX vs PT8A9701DE
PT8A95A02HEX vs PT8A95A02HE
PT8A95A02HEX vs PT8A9002QE
PT8A95A02HEX vs PT8A9001QE
PT8A95A02HEX vs PT8A9000HEX
PT8A95A02HEX vs PT8A9000HE
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend