Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Diodes Inc PT8A261PEX
PT8A261PEX
Obsolete
Interface - Sensor and Detector Interfaces
Description:
PIR CONTROLLER DIP-16
Manufacturer:
Diodes Inc
Datasheet:
PT8A261PEX Datasheet
History Price: Obsolete
In Stock: 32485
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PT8A261PEX Specification
Specification
Part No
PT8A261PEX
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Infrared (IR)
Input Type
CMOS
Output Type
-
Current - Supply
100 μA
Operating Temperature
-25 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
PT8A261PEX PDF Datasheet
PT8A261PEX Datasheet
Click and Download: PT8A261PEX Datasheet
PT8A261PEX Related Parts
PT8A2611PE
Diodes Inc
PIR CONTROLLER DIP-16
PT8A2611PEX
Diodes Inc
PIR CONTROLLER DIP-16
PT8A2611WE
Diodes Inc
PIR CONTROLLER SO-16
PT8A261PE
Diodes Inc
PIR CONTROLLER DIP-16
PT8A261WE
Diodes Inc
PIR CONTROLLER SO-16
PT8A261WEX
Diodes Inc
PIR CONTROLLER SO-16
PT8A2621PE
Diodes Inc
PIR CONTROLLER DIP-16
PT8A2621PEX
Diodes Inc
PIR CONTROLLER DIP-16
PT8A2621WEX
Diodes Inc
PIR CONTROLLER SO-16
PT8A262PE
Diodes Inc
PIR CONTROLLER DIP-16
PT8A262PEX
Diodes Inc
PIR CONTROLLER DIP-16
PT8A262WE
Diodes Inc
PIR CONTROLLER SO-16
PT8A261PEX Compare Parts
PT8A261PEX vs PT8A2651WE
PT8A261PEX vs PT8A2648WE
PT8A261PEX vs PT8A2648PE
PT8A261PEX vs PT8A2647WEX
PT8A261PEX vs PT8A2647WE
PT8A261PEX vs PT8A2647PE
PT8A261PEX vs PT8A2646WEX
PT8A261PEX vs PT8A2646WE
PT8A261PEX vs PT8A2646PE
PT8A261PEX vs PT8A2645WEX
PT8A261PEX vs PT8A2645WE
PT8A261PEX vs PT8A2645PE
PT8A261PEX vs PT8A2642WEX
PT8A261PEX vs PT8A2642PE
PT8A261PEX vs PT8A2641WEX
PT8A261PEX vs PT8A2641PE
PT8A261PEX vs PT8A263WEX
PT8A261PEX vs PT8A263WE
PT8A261PEX vs PT8A263PEX
PT8A261PEX vs PT8A263PE
PT8A261PEX vs PT8A262WEX
PT8A261PEX vs PT8A262WE
PT8A261PEX vs PT8A262PEX
PT8A261PEX vs PT8A262PE
PT8A261PEX vs PT8A2621WEX
PT8A261PEX vs PT8A2621PEX
PT8A261PEX vs PT8A2621PE
PT8A261PEX vs PT8A261WEX
PT8A261PEX vs PT8A261WE
PT8A261PEX vs PT8A261PE
PT8A261PEX vs PT8A2611WE
PT8A261PEX vs PT8A2611PEX
PT8A261PEX vs PT8A2611PE
PT8A261PEX vs PT8A2648WEX
PT8A261PEX vs PT8A2642WE
PT8A261PEX vs PT8A2641WE
PT8A261PEX vs PT8A2621WE
PT8A261PEX vs PT8A2611WEX
PT8A261PEX vs PT8A2545WEX
PT8A261PEX vs PT8A2545WE
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet