Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ Diodes Inc PT7C43390WEX
PT7C43390WEX
Obsolete
Clock/Timing - Real Time Clocks
Description:
IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:
Diodes Inc
Datasheet:
PT7C43390WEX Datasheet
History Price: $1.63000
In Stock: 44960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PT7C43390WEX Specification
Specification
Part No
PT7C43390WEX
Category
Clock/Timing - Real Time Clocks
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Leap Year, Square Wave Output
Memory Size
-
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
1.3V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
0.65μA ~ 0.7μA @ 3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
PT7C43390WEX PDF Datasheet
PT7C43390WEX Datasheet
Click and Download: PT7C43390WEX Datasheet
PT7C43390WEX Related Parts
PT7C4302AWEX
Diodes Inc
IC RTC CLK/CALENDAR SER 8SOIC
PT7C4302AZEEX
Diodes Inc
IC RTC CLK/CALENDAR SER 8TDFN
PT7C4302WE
Diodes Inc
IC RTC CLK/CALENDAR SER 8SOIC
PT7C4302WEX
Diodes Inc
IC RTC CLK/CALENDAR SER 8SOIC
PT7C4302ZEE
Diodes Inc
IC RTC CLK/CALENDAR SER 8TDFN
PT7C4302ZEEX
Diodes Inc
IC RTC CLK/CALENDAR SER 8TDFN
PT7C4307AZEEX
Diodes Inc
IC RTC CLK/CALENDAR I2C 8TDFN
PT7C4307WE
Diodes Inc
IC RTC CLK/CALENDAR I2C 8SOIC
PT7C4307WEX
Diodes Inc
IC RTC CLK/CALENDAR I2C 8SOIC
PT7C4311AWE
Diodes Inc
IC RTC CLK/CALENDAR I2C 8SOIC
PT7C4311AWEX
Diodes Inc
IC RTC CLK/CALENDAR I2C 8SOIC
PT7C4311AZEEX
Diodes Inc
IC RTC CLK/CALENDAR I2C 8TDFN
PT7C43390WEX Compare Parts
PT7C43390WEX vs PT7C4563ZEE
PT7C43390WEX vs PT7C4563WEX
PT7C43390WEX vs PT7C4563WE
PT7C43390WEX vs PT7C4563UEX
PT7C43390WEX vs PT7C4563UE
PT7C43390WEX vs PT7C4563BZEEX
PT7C43390WEX vs PT7C4563BWEX
PT7C43390WEX vs PT7C4563BUEX
PT7C43390WEX vs PT7C4563BQ1WEX
PT7C43390WEX vs PT7C4372AZEEX
PT7C43390WEX vs PT7C4372AZEE
PT7C43390WEX vs PT7C4372AWEX
PT7C43390WEX vs PT7C4372AWE
PT7C43390WEX vs PT7C4363WEX
PT7C43390WEX vs PT7C4363WE
PT7C43390WEX vs PT7C4363BZEEX
PT7C43390WEX vs PT7C4363BWEX
PT7C43390WEX vs PT7C4363BQ1WEX
PT7C43390WEX vs PT7C4339WEX
PT7C43390WEX vs PT7C4339UEX
PT7C43390WEX vs PT7C43390WE
PT7C43390WEX vs PT7C43390LEX
PT7C43390WEX vs PT7C43390LE
PT7C43390WEX vs PT7C43390AWEX
PT7C43390WEX vs PT7C433833WEX
PT7C43390WEX vs PT7C433833WE
PT7C43390WEX vs PT7C433833UEX
PT7C43390WEX vs PT7C433833UE
PT7C43390WEX vs PT7C433833AZEEX
PT7C43390WEX vs PT7C433833AWEX
PT7C43390WEX vs PT7C433833AUEX
PT7C43390WEX vs PT7C4337ZEEX
PT7C43390WEX vs PT7C4337WEX
PT7C43390WEX vs PT7C4337WE
PT7C43390WEX vs PT7C4337UEX
PT7C43390WEX vs PT7C4337UE
PT7C43390WEX vs PT7C4337BZEEX
PT7C43390WEX vs PT7C4337BWEX
PT7C43390WEX vs PT7C4337BUEX
PT7C43390WEX vs PT7C4337AWEX
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.