☰
PS8A0065PEX
PS8A0065PEX
Obsolete
Description:  HEATER CONTROLLER DIP-8
Manufacturer:  Diodes Inc
Datasheet:   PS8A0065PEX Datasheet
History Price: Obsolete
In Stock: 18560
PS8A0065PEX Specification
Specification
Part No
PS8A0065PEX
Category
PMIC - Power Management - Specialized
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
PS8A0065PEX Related Parts
PS8A0004PE
PS8A0004PE
Diodes Inc
HEATER CONTROLLER DIP-8
PS8A0004PEX
PS8A0004PEX
Diodes Inc
HEATER CONTROLLER DIP-8
PS8A0004WE
PS8A0004WE
Diodes Inc
HEATER CONTROLLER SO-8
PS8A0004WEX
PS8A0004WEX
Diodes Inc
HEATER CONTROLLER SO-8
PS8A0010WE
PS8A0010WE
Diodes Inc
HEATER CONTROLLER SO-8
PS8A0011PE
PS8A0011PE
Diodes Inc
HEATER CONTROLLER DIP-8
PS8A0011PEX
PS8A0011PEX
Diodes Inc
HEATER CONTROLLER DIP-8
PS8A0011WE
PS8A0011WE
Diodes Inc
HEATER CONTROLLER SO-8
PS8A0011WEX
PS8A0011WEX
Diodes Inc
HEATER CONTROLLER SO-8
PS8A0012PE
PS8A0012PE
Diodes Inc
HEATER CONTROLLER DIP-8
PS8A0012PEX
PS8A0012PEX
Diodes Inc
HEATER CONTROLLER DIP-8
PS8A0012WE
PS8A0012WE
Diodes Inc
HEATER CONTROLLER SO-8
PS8A0065PEX Compare Parts
  • PS8A0065PEX vs PS8A0132SWE
  • PS8A0065PEX vs PS8A0132RWEX
  • PS8A0065PEX vs PS8A0132RWE
  • PS8A0065PEX vs PS8A0132BWE
  • PS8A0065PEX vs PS8A0132BPEX
  • PS8A0065PEX vs PS8A0132BPE
  • PS8A0065PEX vs PS8A0132AWEX
  • PS8A0065PEX vs PS8A0132AWE
  • PS8A0065PEX vs PS8A0132APEX
  • PS8A0065PEX vs PS8A0132APE
  • PS8A0065PEX vs PS8A0130BWE
  • PS8A0065PEX vs PS8A0130BPEX
  • PS8A0065PEX vs PS8A0130BPE
  • PS8A0065PEX vs PS8A0108PEX
  • PS8A0065PEX vs PS8A0108PE
  • PS8A0065PEX vs PS8A0107WEX
  • PS8A0065PEX vs PS8A0107WE
  • PS8A0065PEX vs PS8A0103WEX
  • PS8A0065PEX vs PS8A0103WE
  • PS8A0065PEX vs PS8A0103PEX
  • PS8A0065PEX vs PS8A0103PE
  • PS8A0065PEX vs PS8A0102BWEX
  • PS8A0065PEX vs PS8A0102BWE
  • PS8A0065PEX vs PS8A0102AWEX
  • PS8A0065PEX vs PS8A0102AWE
  • PS8A0065PEX vs PS8A0101BWEX
  • PS8A0065PEX vs PS8A0101BWE
  • PS8A0065PEX vs PS8A0101AWEX
  • PS8A0065PEX vs PS8A0101AWE
  • PS8A0065PEX vs PS8A0099GWEX
  • PS8A0065PEX vs PS8A0099GWE
  • PS8A0065PEX vs PS8A0095WEX
  • PS8A0065PEX vs PS8A0095WE
  • PS8A0065PEX vs PS8A0095PEX
  • PS8A0065PEX vs PS8A0095PE
  • PS8A0065PEX vs PS8A0094WEX
  • PS8A0065PEX vs PS8A0094WE
  • PS8A0065PEX vs PS8A0094PEX
  • PS8A0065PEX vs PS8A0094PE
  • PS8A0065PEX vs PS8A0090WEX
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.