AZV5002DS-7
AZV5002DS-7
Active
Description:  IC DETECTION SWITCH U-QFN1418-10
Manufacturer:  Diodes Inc
Datasheet:   AZV5002DS-7 Datasheet
History Price: $0.18871
In Stock: 19800
AZV5002DS-7 Specification
Specification
Part No
AZV5002DS-7
Category
Audio Special Purpose
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Detection Switch
Applications
Consumer Audio
Number of Channels
1
Interface
-
Voltage - Supply
1.6V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
10-UFQFN
Supplier Device Package
U-QFN1418-10
AZV5002DS-7 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received