☰
AZ4580P-E1
AZ4580P-E1
Obsolete
Description:  IC AUDIO 2 CIRCUIT 8DIP
Manufacturer:  Diodes Inc
Datasheet:   AZ4580P-E1 Datasheet
History Price: Obsolete
In Stock: 27555
AZ4580P-E1 Specification
Specification
Part No
AZ4580P-E1
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Diodes Inc
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Audio
Number of Circuits
2
Output Type
-
Slew Rate
7V/μs
Gain Bandwidth Product
15 MHz
-3db Bandwidth
-
Current - Input Bias
150 nA
Voltage - Input Offset
500 μV
Current - Supply
4mA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
AZ4580P-E1 Related Parts
AZ4558CMTR-E1
AZ4558CMTR-E1
Diodes Inc
IC OPAMP GP 2 CIRCUIT 8SOIC
AZ4558CMTR-G1
AZ4558CMTR-G1
Diodes Inc
IC OPAMP GP 2 CIRCUIT 8SOIC
AZ4558CP-E1
AZ4558CP-E1
Diodes Inc
IC OPAMP GP 2 CIRCUIT 8DIP
AZ4558CP-G1
AZ4558CP-G1
Diodes Inc
IC OPAMP GP 2 CIRCUIT 8DIP
AZ4580MTR-E1
AZ4580MTR-E1
Diodes Inc
IC AUDIO 2 CIRCUIT 8SOIC
AZ4580MTR-G1
AZ4580MTR-G1
Diodes Inc
IC AUDIO 2 CIRCUIT 8SOIC
AZ4558CM-E1
AZ4558CM-E1
Diodes Inc
IC OPAMP GP 2 CIRCUIT 8SOIC
AZ4558CM-G1
AZ4558CM-G1
Diodes Inc
IC OPAMP GP 2 CIRCUIT 8SOIC
AZ4580P-E1 Compare Parts
  • AZ4580P-E1 vs AZ4580MTR-E1
  • AZ4580P-E1 vs AZ4558CP-G1
  • AZ4580P-E1 vs AZ4558CP-E1
  • AZ4580P-E1 vs AZ4558CMTR-G1
  • AZ4580P-E1 vs AZ4558CMTR-E1
  • AZ4580P-E1 vs AZ4558CM-G1
  • AZ4580P-E1 vs AZ4558CM-E1
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!