AZ386P-E1
AZ386P-E1
Obsolete
Description:  IC AMP CLASS AB MONO 1W 8DIP
Manufacturer:  Diodes Inc
Datasheet:   AZ386P-E1 Datasheet
History Price: Obsolete
In Stock: 40700
AZ386P-E1 Specification
Specification
Part No
AZ386P-E1
Category
Linear - Amplifiers - Audio
Manufacturer
Diodes Inc
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1W x 1 @ 32Ohm
Voltage - Supply
-
Features
-
Mounting Type
Through Hole
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
8-PDIP
Package / Case
8-DIP (0.300", 7.62mm)
AZ386P-E1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 63 customer reviews from all over the world
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…