AZ1117IH-ADJTRG1
AZ1117IH-ADJTRG1
Active
Description:  IC REG LINEAR POS ADJ 1A SOT223
Manufacturer:  Diodes Inc
History Price: $0.38000
In Stock: 38240
AZ1117IH-ADJTRG1 Specification
Specification
Part No
AZ1117IH-ADJTRG1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Diodes Inc
Series
AZ1117I
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
13.7V
Voltage Dropout (Max)
1.3V @ 800mA
Current - Output
1A
Current - Quiescent (Iq)
5 mA
Current - Supply (Max)
-
PSRR
70dB (120Hz)
Control Features
-
Protection Features
Thermal Shutdown
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223-3
AZ1117IH-ADJTRG1 PDF Datasheet
AZ1117IH-ADJTRG1 Related Parts
AZ1084CD-1.5TRG1
AZ1084CD-1.5TRG1
Diodes Inc
IC REG LINEAR 1.5V 5A TO252-2
AZ1084CD-1.8TRG1
AZ1084CD-1.8TRG1
Diodes Inc
IC REG LINEAR 1.8V 5A TO252-2
AZ1084CD-2.5TRG1
AZ1084CD-2.5TRG1
Diodes Inc
IC REG LINEAR 2.5V 5A TO252-2
AZ1084CD-3.3TRG1
AZ1084CD-3.3TRG1
Diodes Inc
IC REG LINEAR 3.3V 5A TO252-2
AZ1084CD-5.0TRG1
AZ1084CD-5.0TRG1
Diodes Inc
IC REG LINEAR 5V 5A TO252-2
AZ1084CD-ADJTRG1
AZ1084CD-ADJTRG1
Diodes Inc
IC REG LINEAR POS ADJ 5A TO252-3
AZ1084CS-1.5TRE1
AZ1084CS-1.5TRE1
Diodes Inc
IC REG LINEAR 1.5V 5A TO263
AZ1084CS-1.8TRE1
AZ1084CS-1.8TRE1
Diodes Inc
IC REG LINEAR 1.8V 5A TO263
AZ1084CS-2.5TRE1
AZ1084CS-2.5TRE1
Diodes Inc
IC REG LINEAR 2.5V 5A TO263
AZ1084CS-3.3TRE1
AZ1084CS-3.3TRE1
Diodes Inc
IC REG LINEAR 3.3V 5A TO263
AZ1084CS-3.3TRG1
AZ1084CS-3.3TRG1
Diodes Inc
IC REG LINEAR 3.3V 5A TO263
AZ1084CS-5.0TRE1
AZ1084CS-5.0TRE1
Diodes Inc
IC REG LINEAR 5V 5A TO263
AZ1117IH-ADJTRG1 Description
The AZ1117IH-ADJTRG1 is a low dropout (LDO) voltage regulator manufactured by Diodes Incorporated. It is designed to provide a stable output voltage with a low dropout voltage, making it suitable for various applications where space and efficiency are critical. Below is a detailed overview of its specifications, features, and applications.

## Overview

The AZ1117IH-ADJTRG1 is an adjustable LDO regulator that can output a voltage ranging from 1.25V to 12V, depending on the external resistor configuration. It is particularly useful in battery-powered devices and other applications where power efficiency is essential.

## Key Features

1. Adjustable Output Voltage: The output voltage can be set using two external resistors, allowing for flexibility in design.
2. Low Dropout Voltage: The device features a low dropout voltage of typically 1.1V at full load, which helps maintain regulation even when the input voltage is close to the output voltage.
3. High Output Current: The AZ1117 can deliver up to 1A of output current, making it suitable for a variety of load requirements.
4. Wide Input Voltage Range: The input voltage range is from 1.25V to 15V, providing versatility for different applications.
5. Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
6. Short-Circuit Protection: It features current limiting to protect against short circuits.
7. Low Quiescent Current: The quiescent current is low, which is beneficial for battery-operated devices.
8. Compact Package: The AZ1117IH-ADJTRG1 is available in a small SOT-223 package, which is ideal for space-constrained applications.

## Electrical Specifications

- Output Voltage Range: 1.25V to 12V (adjustable)
- Input Voltage Range: 1.25V to 15V
- Output Current: Up to 1A
- Dropout Voltage: Typically 1.1V at 1A load
- Quiescent Current: Approximately 5mA
- Temperature Range: -40°C to +125°C
- Line Regulation: 0.2% (typical)
- Load Regulation: 0.5% (typical)
- Ripple Rejection: 70dB (typical at 1kHz)

## Applications

The AZ1117IH-ADJTRG1 is suitable for a wide range of applications, including:

- Power Management: Used in power supply circuits for microcontrollers, DSPs, and other digital devices.
- Battery-Powered Devices: Ideal for portable electronics where low dropout and low quiescent current are essential.
- Consumer Electronics: Commonly found in devices such as smartphones, tablets, and other handheld devices.
- Communication Equipment: Used in RF and communication devices requiring stable voltage regulation.
- Automotive Applications: Suitable for automotive electronics that require reliable voltage regulation under varying conditions.

## Conclusion

The AZ1117IH-ADJTRG1 from Diodes Incorporated is a versatile and efficient adjustable LDO voltage regulator that meets the demands of modern electronic applications. Its combination of low dropout voltage, adjustable output, and robust protection features make it an excellent choice for designers looking to optimize power management in their circuits. Whether in consumer electronics, automotive applications, or battery-powered devices, the AZ1117IH-ADJTRG1 provides reliable performance and flexibility.
AZ1117IH-ADJTRG1 Compare Parts
  • AZ1117IH-ADJTRG1 vs AZ1117T-5.0E1
  • AZ1117IH-ADJTRG1 vs AZ1117T-3.3E1
  • AZ1117IH-ADJTRG1 vs AZ1117S-ADJTRE1
  • AZ1117IH-ADJTRG1 vs AZ1117S-ADJE1
  • AZ1117IH-ADJTRG1 vs AZ1117S-5.0TRE1
  • AZ1117IH-ADJTRG1 vs AZ1117S-5.0E1
  • AZ1117IH-ADJTRG1 vs AZ1117S-3.3TRE1
  • AZ1117IH-ADJTRG1 vs AZ1117S-3.3E1
  • AZ1117IH-ADJTRG1 vs AZ1117R-ADJTRG1
  • AZ1117IH-ADJTRG1 vs AZ1117R-ADJTRE1
  • AZ1117IH-ADJTRG1 vs AZ1117R-5.0TRE1
  • AZ1117IH-ADJTRG1 vs AZ1117R-3.3TRE1
  • AZ1117IH-ADJTRG1 vs AZ1117R-1.8TRE1
  • AZ1117IH-ADJTRG1 vs AZ1117R-1.2TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117R-1.2TRE1
  • AZ1117IH-ADJTRG1 vs AZ1117IH-5.0TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117IH-3.3TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117IH-2.5TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117IH-1.8TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117IH-1.5TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117IH-1.2TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117ID-ADJTRG1
  • AZ1117IH-ADJTRG1 vs AZ1117ID-5.0TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117ID-3.3TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117ID-2.5TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117ID-1.8TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117ID-1.5TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117ID-1.2TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117H-ADJTRG1
  • AZ1117IH-ADJTRG1 vs AZ1117H-ADJTRE1
  • AZ1117IH-ADJTRG1 vs AZ1117H-5.0TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117H-5.0TRE1
  • AZ1117IH-ADJTRG1 vs AZ1117H-3.3TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117H-3.3TRE1
  • AZ1117IH-ADJTRG1 vs AZ1117H-2.5TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117H-2.5TRE1
  • AZ1117IH-ADJTRG1 vs AZ1117H-1.8TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117H-1.8TRE1
  • AZ1117IH-ADJTRG1 vs AZ1117H-1.5TRG1
  • AZ1117IH-ADJTRG1 vs AZ1117H-1.5TRE1
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.