AZ1117H-ADJTRG1
AZ1117H-ADJTRG1
Active
Description:  IC REG LINEAR POS ADJ 1A SOT223
Manufacturer:  Diodes Inc
History Price: $0.43303
In Stock: 4200
AZ1117H-ADJTRG1 Specification
Specification
Part No
AZ1117H-ADJTRG1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Diodes Inc
Series
AZ1117
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
13.75V
Voltage Dropout (Max)
1.25V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Thermal Shutdown
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223-3
AZ1117H-ADJTRG1 PDF Datasheet
AZ1117H-ADJTRG1 Related Parts
AZ1084CD-1.5TRG1
AZ1084CD-1.5TRG1
Diodes Inc
IC REG LINEAR 1.5V 5A TO252-2
AZ1084CD-1.8TRG1
AZ1084CD-1.8TRG1
Diodes Inc
IC REG LINEAR 1.8V 5A TO252-2
AZ1084CD-2.5TRG1
AZ1084CD-2.5TRG1
Diodes Inc
IC REG LINEAR 2.5V 5A TO252-2
AZ1084CD-3.3TRG1
AZ1084CD-3.3TRG1
Diodes Inc
IC REG LINEAR 3.3V 5A TO252-2
AZ1084CD-5.0TRG1
AZ1084CD-5.0TRG1
Diodes Inc
IC REG LINEAR 5V 5A TO252-2
AZ1084CD-ADJTRG1
AZ1084CD-ADJTRG1
Diodes Inc
IC REG LINEAR POS ADJ 5A TO252-3
AZ1084CS-1.5TRE1
AZ1084CS-1.5TRE1
Diodes Inc
IC REG LINEAR 1.5V 5A TO263
AZ1084CS-1.8TRE1
AZ1084CS-1.8TRE1
Diodes Inc
IC REG LINEAR 1.8V 5A TO263
AZ1084CS-2.5TRE1
AZ1084CS-2.5TRE1
Diodes Inc
IC REG LINEAR 2.5V 5A TO263
AZ1084CS-3.3TRE1
AZ1084CS-3.3TRE1
Diodes Inc
IC REG LINEAR 3.3V 5A TO263
AZ1084CS-3.3TRG1
AZ1084CS-3.3TRG1
Diodes Inc
IC REG LINEAR 3.3V 5A TO263
AZ1084CS-5.0TRE1
AZ1084CS-5.0TRE1
Diodes Inc
IC REG LINEAR 5V 5A TO263
AZ1117H-ADJTRG1 Compare Parts
  • AZ1117H-ADJTRG1 vs AZ1117T-5.0E1
  • AZ1117H-ADJTRG1 vs AZ1117T-3.3E1
  • AZ1117H-ADJTRG1 vs AZ1117S-ADJTRE1
  • AZ1117H-ADJTRG1 vs AZ1117S-ADJE1
  • AZ1117H-ADJTRG1 vs AZ1117S-5.0TRE1
  • AZ1117H-ADJTRG1 vs AZ1117S-5.0E1
  • AZ1117H-ADJTRG1 vs AZ1117S-3.3TRE1
  • AZ1117H-ADJTRG1 vs AZ1117S-3.3E1
  • AZ1117H-ADJTRG1 vs AZ1117R-ADJTRG1
  • AZ1117H-ADJTRG1 vs AZ1117R-ADJTRE1
  • AZ1117H-ADJTRG1 vs AZ1117R-5.0TRE1
  • AZ1117H-ADJTRG1 vs AZ1117R-3.3TRE1
  • AZ1117H-ADJTRG1 vs AZ1117R-1.8TRE1
  • AZ1117H-ADJTRG1 vs AZ1117R-1.2TRG1
  • AZ1117H-ADJTRG1 vs AZ1117R-1.2TRE1
  • AZ1117H-ADJTRG1 vs AZ1117IH-ADJTRG1
  • AZ1117H-ADJTRG1 vs AZ1117IH-5.0TRG1
  • AZ1117H-ADJTRG1 vs AZ1117IH-3.3TRG1
  • AZ1117H-ADJTRG1 vs AZ1117IH-2.5TRG1
  • AZ1117H-ADJTRG1 vs AZ1117IH-1.8TRG1
  • AZ1117H-ADJTRG1 vs AZ1117IH-1.5TRG1
  • AZ1117H-ADJTRG1 vs AZ1117IH-1.2TRG1
  • AZ1117H-ADJTRG1 vs AZ1117ID-ADJTRG1
  • AZ1117H-ADJTRG1 vs AZ1117ID-5.0TRG1
  • AZ1117H-ADJTRG1 vs AZ1117ID-3.3TRG1
  • AZ1117H-ADJTRG1 vs AZ1117ID-2.5TRG1
  • AZ1117H-ADJTRG1 vs AZ1117ID-1.8TRG1
  • AZ1117H-ADJTRG1 vs AZ1117ID-1.5TRG1
  • AZ1117H-ADJTRG1 vs AZ1117ID-1.2TRG1
  • AZ1117H-ADJTRG1 vs AZ1117H-ADJTRE1
  • AZ1117H-ADJTRG1 vs AZ1117H-5.0TRG1
  • AZ1117H-ADJTRG1 vs AZ1117H-5.0TRE1
  • AZ1117H-ADJTRG1 vs AZ1117H-3.3TRG1
  • AZ1117H-ADJTRG1 vs AZ1117H-3.3TRE1
  • AZ1117H-ADJTRG1 vs AZ1117H-2.5TRG1
  • AZ1117H-ADJTRG1 vs AZ1117H-2.5TRE1
  • AZ1117H-ADJTRG1 vs AZ1117H-1.8TRG1
  • AZ1117H-ADJTRG1 vs AZ1117H-1.8TRE1
  • AZ1117H-ADJTRG1 vs AZ1117H-1.5TRG1
  • AZ1117H-ADJTRG1 vs AZ1117H-1.5TRE1
  • AZ1117H-ADJTRG1 FAQ
    Q1: What is the Diodes Inc AZ1117H-ADJTRG1?
    A: The Diodes Inc AZ1117H-ADJTRG1 is a low-dropout linear voltage regulator (LDO) with an adjustable output voltage, capable of providing up to 1 A of continuous output current. It features a very low dropout voltage of typically 1.2 V at full load, high ripple rejection, low quiescent current, and built-in current limiting and thermal shutdown protection, making it suitable for a wide range of battery-powered and portable electronic applications where efficient power conversion from slightly higher input voltages is required.

    Q2: What is the input voltage range of the Diodes Inc AZ1117H-ADJTRG1?
    A: The Diodes Inc AZ1117H-ADJTRG1 supports an input voltage range from 3.0 V up to 15 V maximum, allowing it to regulate outputs from as low as 1.25 V up to approximately 13.8 V (depending on dropout and load conditions). This broad input capability makes it versatile for use with various power sources such as 5 V USB, 9 V batteries, 12 V automotive rails, or higher-voltage adapters while maintaining stable regulation.

    Q3: What is the adjustable output voltage range of the Diodes Inc AZ1117H-ADJTRG1?
    A: The Diodes Inc AZ1117H-ADJTRG1 features an adjustable output voltage that can be set anywhere from 1.25 V minimum up to a maximum of about 13.8 V by using an external resistor divider network connected to the ADJ pin. The internal reference voltage is precisely trimmed to 1.25 V, ensuring accurate and stable output setting with standard 1% tolerance resistors.

    Q4: What package does the Diodes Inc AZ1117H-ADJTRG1 use?
    A: The Diodes Inc AZ1117H-ADJTRG1 is housed in a compact SOT-223 surface-mount package with four pins (including tab), offering excellent thermal performance thanks to the large heat-dissipating tab that is electrically connected to the output. This package is popular for medium-power applications where space is limited but heat sinking through the PCB is feasible.

    Q5: What is the dropout voltage performance of the Diodes Inc AZ1117H-ADJTRG1?
    A: The Diodes Inc AZ1117H-ADJTRG1 exhibits a typical dropout voltage of only 1.2 V at 1 A load current, dropping to around 1.1 V at lighter loads. This low dropout characteristic allows efficient regulation even when the input voltage is only slightly above the desired output, helping to maximize battery life and reduce power dissipation in portable designs.

    Q6: What is the maximum output current capability of the Diodes Inc AZ1117H-ADJTRG1?
    A: The Diodes Inc AZ1117H-ADJTRG1 is rated to deliver a continuous output current of up to 1 A under proper thermal conditions. It includes internal current limiting that activates above approximately 1.1–1.5 A to protect the device and downstream circuitry during overload or short-circuit events.

    Q7: How is the output voltage set on the Diodes Inc AZ1117H-ADJTRG1?
    A: The output voltage of the Diodes Inc AZ1117H-ADJTRG1 is programmed using two external resistors forming a voltage divider between the output pin and ground, with the center tap connected to the ADJ pin. The formula is V_OUT = 1.25 V × (1 + R2/R1), where R1 is typically chosen between 100 Ω and 1 kΩ for good stability and noise performance.

    Q8: What is the quiescent current of the Diodes Inc AZ1117H-ADJTRG1?
    A: The Diodes Inc AZ1117H-ADJTRG1 has a very low ground current (quiescent current) of typically 5 mA at no load and up to about 10 mA at full load. This low power consumption makes it well-suited for battery-operated equipment and applications that remain powered in standby mode for extended periods.

    Q9: Does the Diodes Inc AZ1117H-ADJTRG1 include thermal protection?
    A: Yes, the Diodes Inc AZ1117H-ADJTRG1 incorporates built-in thermal shutdown protection that activates when the junction temperature exceeds approximately 150 °C, disabling the output to prevent damage. Once the temperature drops below the hysteresis threshold, the regulator automatically resumes normal operation.

    Q10: What is the line regulation performance of the Diodes Inc AZ1117H-ADJTRG1?
    A: The Diodes Inc AZ1117H-ADJTRG1 provides excellent line regulation of typically 0.05% and a maximum of 0.2% over its full input voltage range. This high performance ensures that output voltage remains stable despite fluctuations or noise on the input supply rail.

    Q11: What load regulation does the Diodes Inc AZ1117H-ADJTRG1 achieve?
    A: The Diodes Inc AZ1117H-ADJTRG1 offers good load regulation with a typical value of 0.1% and maximum of 0.3% when the load current changes from 10 mA to the full 1 A rating. This helps maintain a consistent output voltage across varying load conditions commonly found in digital and analog circuits.

    Q12: How much output capacitance is recommended for the Diodes Inc AZ1117H-ADJTRG1?
    A: The Diodes Inc AZ1117H-ADJTRG1 is stable with a minimum output capacitance of 22 µF (ceramic or tantalum) and performs best with values between 22 µF and 100 µF. Higher capacitance improves transient response and reduces output ripple, while low-ESR ceramics are preferred for optimal stability and noise performance.

    Q13: What is the PSRR (ripple rejection) of the Diodes Inc AZ1117H-ADJTRG1?
    A: The Diodes Inc AZ1117H-ADJTRG1 achieves a power supply ripple rejection ratio (PSRR) of typically 75 dB at 1 kHz and around 60 dB at 10 kHz, effectively attenuating input noise and ripple from switching supplies or other noisy sources before it reaches the regulated output.

    Q14: Is the Diodes Inc AZ1117H-ADJTRG1 suitable for noise-sensitive applications?
    A: Yes, the Diodes Inc AZ1117H-ADJTRG1 features low output noise (typically 40 µV RMS from 10 Hz to 100 kHz) and good transient response, making it a reliable choice for powering noise-sensitive analog circuits, RF modules, sensors, and precision data converters where clean power is essential.

    Q15: What are the pin functions of the Diodes Inc AZ1117H-ADJTRG1 in the SOT-223 package?
    A: In the SOT-223 package of the Diodes Inc AZ1117H-ADJTRG1, pin 1 is the ADJ pin for setting the output voltage, pin 2 is ground, pin 3 is the output voltage pin, and pin 4 (tab) is also the output and serves as the main heat dissipation path connected to the PCB copper area.

    Q16: What is the operating temperature range of the Diodes Inc AZ1117H-ADJTRG1?
    A: The Diodes Inc AZ1117H-ADJTRG1 is specified for operation over the industrial temperature range of -40 °C to +125 °C, ensuring reliable performance in automotive, industrial, and extended-temperature consumer applications.

    Q17: Does the Diodes Inc AZ1117H-ADJTRG1 have over-current protection?
    A: Yes, the Diodes Inc AZ1117H-ADJTRG1 includes internal current limiting circuitry that restricts output current during overload conditions, typically clamping between 1.1 A and 1.5 A to protect both the regulator and the load from excessive current draw or accidental shorts.

    Q18: Can the Diodes Inc AZ1117H-ADJTRG1 be used in post-regulation after a switching converter?
    A: Yes, the Diodes Inc AZ1117H-ADJTRG1 is frequently used as a post-regulator following a switching DC-DC converter to provide clean, low-noise power rails. Its excellent PSRR and low dropout make it ideal for cleaning up ripple and noise from buck or boost stages while adding minimal efficiency loss.

    Q19: What is the typical output voltage accuracy of the Diodes Inc AZ1117H-ADJTRG1?
    A: The Diodes Inc AZ1117H-ADJTRG1 maintains an output voltage accuracy of typically ±1% and maximum ±2% (including line, load, and temperature effects) when using precision external resistors, providing dependable regulation for most general-purpose and semi-precision applications.

    Q20: What are common applications for the Diodes Inc AZ1117H-ADJTRG1?
    A: The Diodes Inc AZ1117H-ADJTRG1 is widely used in battery-powered devices, USB-powered peripherals, instrumentation, industrial control systems, point-of-load regulation, microcontroller power supplies, audio circuits, LED drivers, and any application requiring a stable adjustable voltage up to 1 A with low dropout and good thermal characteristics in a small footprint.
    Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.