AZ1117H-ADJTRE1
AZ1117H-ADJTRE1
Active
Description:  IC REG LINEAR POS ADJ 1A SOT223
Manufacturer:  Diodes Inc
History Price: $0.39000
In Stock: 35015
AZ1117H-ADJTRE1 Specification
Specification
Part No
AZ1117H-ADJTRE1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Diodes Inc
Series
AZ1117
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
13.75V
Voltage Dropout (Max)
1.25V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Thermal Shutdown
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223-3
AZ1117H-ADJTRE1 PDF Datasheet
AZ1117H-ADJTRE1 Related Parts
AZ1084CD-1.5TRG1
AZ1084CD-1.5TRG1
Diodes Inc
IC REG LINEAR 1.5V 5A TO252-2
AZ1084CD-1.8TRG1
AZ1084CD-1.8TRG1
Diodes Inc
IC REG LINEAR 1.8V 5A TO252-2
AZ1084CD-2.5TRG1
AZ1084CD-2.5TRG1
Diodes Inc
IC REG LINEAR 2.5V 5A TO252-2
AZ1084CD-3.3TRG1
AZ1084CD-3.3TRG1
Diodes Inc
IC REG LINEAR 3.3V 5A TO252-2
AZ1084CD-5.0TRG1
AZ1084CD-5.0TRG1
Diodes Inc
IC REG LINEAR 5V 5A TO252-2
AZ1084CD-ADJTRG1
AZ1084CD-ADJTRG1
Diodes Inc
IC REG LINEAR POS ADJ 5A TO252-3
AZ1084CS-1.5TRE1
AZ1084CS-1.5TRE1
Diodes Inc
IC REG LINEAR 1.5V 5A TO263
AZ1084CS-1.8TRE1
AZ1084CS-1.8TRE1
Diodes Inc
IC REG LINEAR 1.8V 5A TO263
AZ1084CS-2.5TRE1
AZ1084CS-2.5TRE1
Diodes Inc
IC REG LINEAR 2.5V 5A TO263
AZ1084CS-3.3TRE1
AZ1084CS-3.3TRE1
Diodes Inc
IC REG LINEAR 3.3V 5A TO263
AZ1084CS-3.3TRG1
AZ1084CS-3.3TRG1
Diodes Inc
IC REG LINEAR 3.3V 5A TO263
AZ1084CS-5.0TRE1
AZ1084CS-5.0TRE1
Diodes Inc
IC REG LINEAR 5V 5A TO263
AZ1117H-ADJTRE1 Description
The AZ1117H-ADJTRE1 is a versatile low dropout (LDO) voltage regulator manufactured by Diodes Incorporated. This device is designed to provide an adjustable output voltage, making it suitable for a wide range of applications in consumer electronics, telecommunications, and industrial systems. Below is a comprehensive overview of its specifications, features, and potential applications.

## Key Features:

1. Adjustable Output Voltage: The AZ1117H-ADJTRE1 allows for an adjustable output voltage ranging from 1.25V to 5.0V. This flexibility makes it ideal for various applications that require different voltage levels.

2. High Output Current: This LDO can deliver up to 1A of output current, making it suitable for powering a variety of devices, from low-power applications to more demanding electronic systems.

3. Low Dropout Voltage: The device features a low dropout voltage of approximately 1.2V at full load. This characteristic allows the regulator to maintain its output voltage even when the input voltage is only slightly higher than the output voltage, which is particularly beneficial in battery-operated devices.

4. Thermal Protection: The AZ1117H-ADJTRE1 includes built-in thermal protection, which prevents the device from overheating and ensures reliable operation under varying load conditions.

5. Short-Circuit Protection: This regulator is equipped with short-circuit protection, safeguarding both the device and the connected load in the event of a fault condition.

6. Wide Operating Temperature Range: The device operates effectively over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments.

7. SOT-223 Package: The AZ1117H-ADJTRE1 is available in a compact SOT-223 package, which provides good thermal performance and is suitable for space-constrained applications.

## Electrical Specifications:

- Input Voltage Range: 3V to 15V
- Output Voltage Range: 1.25V to 5.0V (adjustable)
- Output Current: Up to 1A
- Dropout Voltage: 1.2V (at 1A load)
- Line Regulation: 0.2% (typical)
- Load Regulation: 0.5% (typical)
- Quiescent Current: 5mA (typical)
- Ripple Rejection: 70dB (typical at 1kHz)

## Application Areas:

The AZ1117H-ADJTRE1 is suitable for various applications, including:

- Power supplies for microcontrollers and digital circuits
- Battery-powered devices
- Post-regulation for switching power supplies
- Power management in automotive applications
- Industrial automation systems
- Communication equipment

## Conclusion:

The AZ1117H-ADJTRE1 from Diodes Inc. is a reliable and efficient adjustable low dropout voltage regulator that meets the demands of modern electronic applications. With its adjustable output voltage range, high output current capability, low dropout voltage, and built-in protection features, it is an excellent choice for designers looking to implement flexible and efficient power management solutions in their products. Whether in consumer electronics, telecommunications, or industrial systems, the AZ1117H-ADJTRE1 provides the performance and reliability needed for today%27s applications. Its compact design and robust features make it a valuable component in a wide range of electronic devices, ensuring stable and efficient power delivery.
AZ1117H-ADJTRE1 Compare Parts
  • AZ1117H-ADJTRE1 vs AZ1117T-5.0E1
  • AZ1117H-ADJTRE1 vs AZ1117T-3.3E1
  • AZ1117H-ADJTRE1 vs AZ1117S-ADJTRE1
  • AZ1117H-ADJTRE1 vs AZ1117S-ADJE1
  • AZ1117H-ADJTRE1 vs AZ1117S-5.0TRE1
  • AZ1117H-ADJTRE1 vs AZ1117S-5.0E1
  • AZ1117H-ADJTRE1 vs AZ1117S-3.3TRE1
  • AZ1117H-ADJTRE1 vs AZ1117S-3.3E1
  • AZ1117H-ADJTRE1 vs AZ1117R-ADJTRG1
  • AZ1117H-ADJTRE1 vs AZ1117R-ADJTRE1
  • AZ1117H-ADJTRE1 vs AZ1117R-5.0TRE1
  • AZ1117H-ADJTRE1 vs AZ1117R-3.3TRE1
  • AZ1117H-ADJTRE1 vs AZ1117R-1.8TRE1
  • AZ1117H-ADJTRE1 vs AZ1117R-1.2TRG1
  • AZ1117H-ADJTRE1 vs AZ1117R-1.2TRE1
  • AZ1117H-ADJTRE1 vs AZ1117IH-ADJTRG1
  • AZ1117H-ADJTRE1 vs AZ1117IH-5.0TRG1
  • AZ1117H-ADJTRE1 vs AZ1117IH-3.3TRG1
  • AZ1117H-ADJTRE1 vs AZ1117IH-2.5TRG1
  • AZ1117H-ADJTRE1 vs AZ1117IH-1.8TRG1
  • AZ1117H-ADJTRE1 vs AZ1117IH-1.5TRG1
  • AZ1117H-ADJTRE1 vs AZ1117IH-1.2TRG1
  • AZ1117H-ADJTRE1 vs AZ1117ID-ADJTRG1
  • AZ1117H-ADJTRE1 vs AZ1117ID-5.0TRG1
  • AZ1117H-ADJTRE1 vs AZ1117ID-3.3TRG1
  • AZ1117H-ADJTRE1 vs AZ1117ID-2.5TRG1
  • AZ1117H-ADJTRE1 vs AZ1117ID-1.8TRG1
  • AZ1117H-ADJTRE1 vs AZ1117ID-1.5TRG1
  • AZ1117H-ADJTRE1 vs AZ1117ID-1.2TRG1
  • AZ1117H-ADJTRE1 vs AZ1117H-ADJTRG1
  • AZ1117H-ADJTRE1 vs AZ1117H-5.0TRG1
  • AZ1117H-ADJTRE1 vs AZ1117H-5.0TRE1
  • AZ1117H-ADJTRE1 vs AZ1117H-3.3TRG1
  • AZ1117H-ADJTRE1 vs AZ1117H-3.3TRE1
  • AZ1117H-ADJTRE1 vs AZ1117H-2.5TRG1
  • AZ1117H-ADJTRE1 vs AZ1117H-2.5TRE1
  • AZ1117H-ADJTRE1 vs AZ1117H-1.8TRG1
  • AZ1117H-ADJTRE1 vs AZ1117H-1.8TRE1
  • AZ1117H-ADJTRE1 vs AZ1117H-1.5TRG1
  • AZ1117H-ADJTRE1 vs AZ1117H-1.5TRE1
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.