AZ1117H-5.0TRG1
AZ1117H-5.0TRG1
Active
Description:  IC REG LINEAR 5V 1A SOT223
Manufacturer:  Diodes Inc
History Price: $0.43303
In Stock: 42000
AZ1117H-5.0TRG1 Specification
Specification
Part No
AZ1117H-5.0TRG1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Diodes Inc
Series
AZ1117
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.25V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Thermal Shutdown
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223-3
AZ1117H-5.0TRG1 PDF Datasheet
AZ1117H-5.0TRG1 Related Parts
AZ1084CD-1.5TRG1
AZ1084CD-1.5TRG1
Diodes Inc
IC REG LINEAR 1.5V 5A TO252-2
AZ1084CD-1.8TRG1
AZ1084CD-1.8TRG1
Diodes Inc
IC REG LINEAR 1.8V 5A TO252-2
AZ1084CD-2.5TRG1
AZ1084CD-2.5TRG1
Diodes Inc
IC REG LINEAR 2.5V 5A TO252-2
AZ1084CD-3.3TRG1
AZ1084CD-3.3TRG1
Diodes Inc
IC REG LINEAR 3.3V 5A TO252-2
AZ1084CD-5.0TRG1
AZ1084CD-5.0TRG1
Diodes Inc
IC REG LINEAR 5V 5A TO252-2
AZ1084CD-ADJTRG1
AZ1084CD-ADJTRG1
Diodes Inc
IC REG LINEAR POS ADJ 5A TO252-3
AZ1084CS-1.5TRE1
AZ1084CS-1.5TRE1
Diodes Inc
IC REG LINEAR 1.5V 5A TO263
AZ1084CS-1.8TRE1
AZ1084CS-1.8TRE1
Diodes Inc
IC REG LINEAR 1.8V 5A TO263
AZ1084CS-2.5TRE1
AZ1084CS-2.5TRE1
Diodes Inc
IC REG LINEAR 2.5V 5A TO263
AZ1084CS-3.3TRE1
AZ1084CS-3.3TRE1
Diodes Inc
IC REG LINEAR 3.3V 5A TO263
AZ1084CS-3.3TRG1
AZ1084CS-3.3TRG1
Diodes Inc
IC REG LINEAR 3.3V 5A TO263
AZ1084CS-5.0TRE1
AZ1084CS-5.0TRE1
Diodes Inc
IC REG LINEAR 5V 5A TO263
AZ1117H-5.0TRG1 Description
The Diodes Inc AZ1117H-5.0TRG1 is a low dropout (LDO) voltage regulator designed to provide a stable output voltage of 5.0V. It is particularly useful in applications requiring a reliable power supply with minimal noise.

## Key Specifications:

1. Output Voltage: 5.0V
2. Input Voltage Range: 4.75V to 15V
3. Dropout Voltage: Typically 1.1V at 800mA load; this value may vary based on temperature and output current.
4. Output Current: Capable of delivering up to 800mA.
5. Line Regulation: 0.2% (typical) for a change in input voltage.
6. Load Regulation: 0.5% (typical) for a change in output current.
7. Temperature Range: Operating temperature ranges from -40°C to +125°C, ensuring performance in various environments.
8. Package Type: Available in a TO-220 package, which facilitates heat dissipation and ease of mounting.
9. Thermal Shutdown: Integrated thermal protection helps prevent damage due to overheating.
10. Ripple Rejection: Excellent power supply rejection ratio (PSRR), typically around 60dB at 1kHz.

## Applications:

The AZ1117H-5.0TRG1 is widely used in consumer electronics, telecommunications, and automotive applications. Its low dropout feature makes it ideal for battery-operated devices where efficiency is crucial. Additionally, it can be employed in post-regulation for switching power supplies.

## Features:

- Compact Design: The LDO is designed for space-constrained applications.
- Simple Circuitry: Requires minimal external components, simplifying design and reducing overall system costs.
- Low Noise: Offers a quiet power supply suitable for sensitive electronic circuits.

## Conclusion:

Overall, the Diodes Inc AZ1117H-5.0TRG1 is an ultimate choice for projects requiring a robust 5V power supply with reliable performance and efficiency. Its specifications and features make it suitable for a broad range of applications where voltage stability is critical.
AZ1117H-5.0TRG1 Compare Parts
  • AZ1117H-5.0TRG1 vs AZ1117T-5.0E1
  • AZ1117H-5.0TRG1 vs AZ1117T-3.3E1
  • AZ1117H-5.0TRG1 vs AZ1117S-ADJTRE1
  • AZ1117H-5.0TRG1 vs AZ1117S-ADJE1
  • AZ1117H-5.0TRG1 vs AZ1117S-5.0TRE1
  • AZ1117H-5.0TRG1 vs AZ1117S-5.0E1
  • AZ1117H-5.0TRG1 vs AZ1117S-3.3TRE1
  • AZ1117H-5.0TRG1 vs AZ1117S-3.3E1
  • AZ1117H-5.0TRG1 vs AZ1117R-ADJTRG1
  • AZ1117H-5.0TRG1 vs AZ1117R-ADJTRE1
  • AZ1117H-5.0TRG1 vs AZ1117R-5.0TRE1
  • AZ1117H-5.0TRG1 vs AZ1117R-3.3TRE1
  • AZ1117H-5.0TRG1 vs AZ1117R-1.8TRE1
  • AZ1117H-5.0TRG1 vs AZ1117R-1.2TRG1
  • AZ1117H-5.0TRG1 vs AZ1117R-1.2TRE1
  • AZ1117H-5.0TRG1 vs AZ1117IH-ADJTRG1
  • AZ1117H-5.0TRG1 vs AZ1117IH-5.0TRG1
  • AZ1117H-5.0TRG1 vs AZ1117IH-3.3TRG1
  • AZ1117H-5.0TRG1 vs AZ1117IH-2.5TRG1
  • AZ1117H-5.0TRG1 vs AZ1117IH-1.8TRG1
  • AZ1117H-5.0TRG1 vs AZ1117IH-1.5TRG1
  • AZ1117H-5.0TRG1 vs AZ1117IH-1.2TRG1
  • AZ1117H-5.0TRG1 vs AZ1117ID-ADJTRG1
  • AZ1117H-5.0TRG1 vs AZ1117ID-5.0TRG1
  • AZ1117H-5.0TRG1 vs AZ1117ID-3.3TRG1
  • AZ1117H-5.0TRG1 vs AZ1117ID-2.5TRG1
  • AZ1117H-5.0TRG1 vs AZ1117ID-1.8TRG1
  • AZ1117H-5.0TRG1 vs AZ1117ID-1.5TRG1
  • AZ1117H-5.0TRG1 vs AZ1117ID-1.2TRG1
  • AZ1117H-5.0TRG1 vs AZ1117H-ADJTRG1
  • AZ1117H-5.0TRG1 vs AZ1117H-ADJTRE1
  • AZ1117H-5.0TRG1 vs AZ1117H-5.0TRE1
  • AZ1117H-5.0TRG1 vs AZ1117H-3.3TRG1
  • AZ1117H-5.0TRG1 vs AZ1117H-3.3TRE1
  • AZ1117H-5.0TRG1 vs AZ1117H-2.5TRG1
  • AZ1117H-5.0TRG1 vs AZ1117H-2.5TRE1
  • AZ1117H-5.0TRG1 vs AZ1117H-1.8TRG1
  • AZ1117H-5.0TRG1 vs AZ1117H-1.8TRE1
  • AZ1117H-5.0TRG1 vs AZ1117H-1.5TRG1
  • AZ1117H-5.0TRG1 vs AZ1117H-1.5TRE1
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.