Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Diodes Inc AZ1117H-3.3TRE1
AZ1117H-3.3TRE1
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 1A SOT223
Manufacturer:
Diodes Inc
Datasheet:
AZ1117H-3.3TRE1 Datasheet
History Price: $0.39000
In Stock: 48700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AZ1117H-3.3TRE1 Specification
Specification
Part No
AZ1117H-3.3TRE1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Diodes Inc
Series
AZ1117
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.25V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Thermal Shutdown
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223-3
AZ1117H-3.3TRE1 PDF Datasheet
AZ1117H-3.3TRE1 Datasheet
Click and Download: AZ1117H-3.3TRE1 Datasheet
AZ1117H-3.3TRE1 Related Parts
AZ1084CD-1.5TRG1
Diodes Inc
IC REG LINEAR 1.5V 5A TO252-2
AZ1084CD-1.8TRG1
Diodes Inc
IC REG LINEAR 1.8V 5A TO252-2
AZ1084CD-2.5TRG1
Diodes Inc
IC REG LINEAR 2.5V 5A TO252-2
AZ1084CD-3.3TRG1
Diodes Inc
IC REG LINEAR 3.3V 5A TO252-2
AZ1084CD-5.0TRG1
Diodes Inc
IC REG LINEAR 5V 5A TO252-2
AZ1084CD-ADJTRG1
Diodes Inc
IC REG LINEAR POS ADJ 5A TO252-3
AZ1084CS-1.5TRE1
Diodes Inc
IC REG LINEAR 1.5V 5A TO263
AZ1084CS-1.8TRE1
Diodes Inc
IC REG LINEAR 1.8V 5A TO263
AZ1084CS-2.5TRE1
Diodes Inc
IC REG LINEAR 2.5V 5A TO263
AZ1084CS-3.3TRE1
Diodes Inc
IC REG LINEAR 3.3V 5A TO263
AZ1084CS-3.3TRG1
Diodes Inc
IC REG LINEAR 3.3V 5A TO263
AZ1084CS-5.0TRE1
Diodes Inc
IC REG LINEAR 5V 5A TO263
AZ1117H-3.3TRE1 Compare Parts
AZ1117H-3.3TRE1 vs AZ1117T-5.0E1
AZ1117H-3.3TRE1 vs AZ1117T-3.3E1
AZ1117H-3.3TRE1 vs AZ1117S-ADJTRE1
AZ1117H-3.3TRE1 vs AZ1117S-ADJE1
AZ1117H-3.3TRE1 vs AZ1117S-5.0TRE1
AZ1117H-3.3TRE1 vs AZ1117S-5.0E1
AZ1117H-3.3TRE1 vs AZ1117S-3.3TRE1
AZ1117H-3.3TRE1 vs AZ1117S-3.3E1
AZ1117H-3.3TRE1 vs AZ1117R-ADJTRG1
AZ1117H-3.3TRE1 vs AZ1117R-ADJTRE1
AZ1117H-3.3TRE1 vs AZ1117R-5.0TRE1
AZ1117H-3.3TRE1 vs AZ1117R-3.3TRE1
AZ1117H-3.3TRE1 vs AZ1117R-1.8TRE1
AZ1117H-3.3TRE1 vs AZ1117R-1.2TRG1
AZ1117H-3.3TRE1 vs AZ1117R-1.2TRE1
AZ1117H-3.3TRE1 vs AZ1117IH-ADJTRG1
AZ1117H-3.3TRE1 vs AZ1117IH-5.0TRG1
AZ1117H-3.3TRE1 vs AZ1117IH-3.3TRG1
AZ1117H-3.3TRE1 vs AZ1117IH-2.5TRG1
AZ1117H-3.3TRE1 vs AZ1117IH-1.8TRG1
AZ1117H-3.3TRE1 vs AZ1117IH-1.5TRG1
AZ1117H-3.3TRE1 vs AZ1117IH-1.2TRG1
AZ1117H-3.3TRE1 vs AZ1117ID-ADJTRG1
AZ1117H-3.3TRE1 vs AZ1117ID-5.0TRG1
AZ1117H-3.3TRE1 vs AZ1117ID-3.3TRG1
AZ1117H-3.3TRE1 vs AZ1117ID-2.5TRG1
AZ1117H-3.3TRE1 vs AZ1117ID-1.8TRG1
AZ1117H-3.3TRE1 vs AZ1117ID-1.5TRG1
AZ1117H-3.3TRE1 vs AZ1117ID-1.2TRG1
AZ1117H-3.3TRE1 vs AZ1117H-ADJTRG1
AZ1117H-3.3TRE1 vs AZ1117H-ADJTRE1
AZ1117H-3.3TRE1 vs AZ1117H-5.0TRG1
AZ1117H-3.3TRE1 vs AZ1117H-5.0TRE1
AZ1117H-3.3TRE1 vs AZ1117H-3.3TRG1
AZ1117H-3.3TRE1 vs AZ1117H-2.5TRG1
AZ1117H-3.3TRE1 vs AZ1117H-2.5TRE1
AZ1117H-3.3TRE1 vs AZ1117H-1.8TRG1
AZ1117H-3.3TRE1 vs AZ1117H-1.8TRE1
AZ1117H-3.3TRE1 vs AZ1117H-1.5TRG1
AZ1117H-3.3TRE1 vs AZ1117H-1.5TRE1
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.