AUR9801CGD
AUR9801CGD
Obsolete
Description:  IC BATT CHG LI-ION 1CELL 10WDFN
Manufacturer:  Diodes Inc
Datasheet:   AUR9801CGD Datasheet
History Price: Obsolete
In Stock: 48700
AUR9801CGD Specification
Specification
Part No
AUR9801CGD
Category
PMIC - Battery Chargers
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Current - Charging
Constant - Programmable
Programmable Features
Current
Fault Protection
-
Charge Current - Max
1A
Battery Pack Voltage
4.2V
Voltage - Supply (Max)
5.5V
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-WDFN (3x3)
AUR9801CGD PDF Datasheet
AUR9801CGD Related Parts
AUR9801DGD
AUR9801DGD
Diodes Inc
IC BATT CHG LI-ION 10UDFN
AUR9811DGD
AUR9811DGD
Diodes Inc
IC BATT CHG LI-ION 1CELL 10WDFN
AUR9811DUGD
AUR9811DUGD
Diodes Inc
IC BATT CHG LI-ION 1CELL 10WDFN
AUR9807DFGD
AUR9807DFGD
Diodes Inc
IC BATT CHG LI-ION 1CELL 20QFN
AUR9807DIGD
AUR9807DIGD
Diodes Inc
IC BATT CHG LI-ION 1CELL 20QFN
AUR9807DSGD
AUR9807DSGD
Diodes Inc
IC BATT CHG LI-ION 1CELL 20QFN
AUR9807VFGD
AUR9807VFGD
Diodes Inc
IC BATT CHG LI-ION 1CELL 20QFN
AUR9807VIGD
AUR9807VIGD
Diodes Inc
IC BATT CHG LI-ION 1CELL 20QFN
AUR9807VSGD
AUR9807VSGD
Diodes Inc
IC BATT CHG LI-ION 1CELL 20QFN
AUR9801CGD Compare Parts
  • AUR9801CGD vs AUR9811DGD
  • AUR9801CGD vs AUR9801DGD
  • AUR9801CGD vs AUR9807VSGD
  • AUR9801CGD vs AUR9807VIGD
  • AUR9801CGD vs AUR9807VFGD
  • AUR9801CGD vs AUR9807DSGD
  • AUR9801CGD vs AUR9807DIGD
  • AUR9801CGD vs AUR9807DFGD
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.