☰
AS321KTR-E1
AS321KTR-E1
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Diodes Inc
Datasheet:   AS321KTR-E1 Datasheet
History Price: $0.61000
In Stock: 37680
AS321KTR-E1 Specification
Specification
Part No
AS321KTR-E1
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
2 mV
Current - Supply
450μA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
AS321KTR-E1 PDF Datasheet
AS321KTR-E1 Related Parts
AS321KTR-G1
AS321KTR-G1
Diodes Inc
IC OPAMP GP 1 CIRCUIT SOT25
AS324AMTR-E1
AS324AMTR-E1
Diodes Inc
IC OPAMP GP 4 CIRCUIT 14SOIC
AS324AMTR-G1
AS324AMTR-G1
Diodes Inc
IC OPAMP GP 4 CIRCUIT 14SO
AS324GTR-E1
AS324GTR-E1
Diodes Inc
IC OPAMP GP 4 CIRCUIT 14TSSOP
AS324GTR-G1
AS324GTR-G1
Diodes Inc
IC OPAMP GP 4 CIRCUIT 14TSSOP
AS324MTR-E1
AS324MTR-E1
Diodes Inc
IC OPAMP GP 4 CIRCUIT 14SOIC
AS324MTR-G1
AS324MTR-G1
Diodes Inc
IC OPAMP GP 4 CIRCUIT 14SOIC
AS324P-E1
AS324P-E1
Diodes Inc
IC OPAMP GP 4 CIRCUIT 14DIP
AS348W5-7
AS348W5-7
Diodes Inc
OPAMP GENERAL PURPOSE SOT25 T&R
AS358AMTR-E1
AS358AMTR-E1
Diodes Inc
IC OPAMP GP 2 CIRCUIT 8SOIC
AS358AMTR-G1
AS358AMTR-G1
Diodes Inc
IC OPAMP GP 2 CIRCUIT 8SOIC
AS358AP-E1
AS358AP-E1
Diodes Inc
IC OPAMP GP 2 CIRCUIT 8DIP
AS321KTR-E1 Compare Parts
  • AS321KTR-E1 vs AS358P-E1
  • AS321KTR-E1 vs AS358MTR-G1
  • AS321KTR-E1 vs AS358MTR-E1
  • AS321KTR-E1 vs AS358MMTR-G1
  • AS321KTR-E1 vs AS358AP-E1
  • AS321KTR-E1 vs AS358AMTR-G1
  • AS321KTR-E1 vs AS358AMTR-E1
  • AS321KTR-E1 vs AS348W5-7
  • AS321KTR-E1 vs AS324P-E1
  • AS321KTR-E1 vs AS324MTR-G1
  • AS321KTR-E1 vs AS324MTR-E1
  • AS321KTR-E1 vs AS324GTR-G1
  • AS321KTR-E1 vs AS324GTR-E1
  • AS321KTR-E1 vs AS324AMTR-G1
  • AS321KTR-E1 vs AS324AMTR-E1
  • AS321KTR-E1 vs AS321KTR-G1
  • AS321KTR-E1 vs AS358PT-G1
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you