AP9101CAK-BFTRG1
AP9101CAK-BFTRG1
Active
Description:  IC BATT PROT LI-ION 1CELL SOT25
Manufacturer:  Diodes Inc
History Price: $0.14242
In Stock: 9155
AP9101CAK-BFTRG1 Specification
Specification
Part No
AP9101CAK-BFTRG1
Category
PMIC - Battery Management
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current, Over Voltage
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-25
AP9101CAK-BFTRG1 PDF Datasheet
AP9101CAK-BFTRG1 Related Parts
AP9101CAK-AATRG1
AP9101CAK-AATRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-ABTRG1
AP9101CAK-ABTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-ACTRG1
AP9101CAK-ACTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-ADTRG1
AP9101CAK-ADTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AETRG1
AP9101CAK-AETRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AFTRG1
AP9101CAK-AFTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AGTRG1
AP9101CAK-AGTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AHTRG1
AP9101CAK-AHTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AITRG1
AP9101CAK-AITRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AJTRG1
AP9101CAK-AJTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AKTRG1
AP9101CAK-AKTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-ALTRG1
AP9101CAK-ALTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-BFTRG1 Compare Parts
  • AP9101CAK-BFTRG1 vs AP9221SA-CC-HAC-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AN-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AN-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AM-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AM-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AL-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AL-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AK-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AK-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AJ-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AJ-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AI-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AI-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AH-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AH-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AG-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AG-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AF-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AF-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AE-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AE-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AD-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AD-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AC-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AC-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AB-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AB-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AA-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214LA-AA-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214L-AN-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214L-AN-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214L-AM-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214L-AM-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214L-AL-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214L-AL-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214L-AK-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214L-AK-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214L-AJ-HSBR-7
  • AP9101CAK-BFTRG1 vs AP9214L-AJ-HSB-7
  • AP9101CAK-BFTRG1 vs AP9214L-AI-HSBR-7
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store