AP2331W-7-01
AP2331W-7-01
Active
Description:  IC CURRENT SWITCH SC59-3
Manufacturer:  Diodes Inc
History Price: $0.41000
In Stock: 26900
AP2331W-7-01 Specification
Specification
Part No
AP2331W-7-01
Category
PMIC - Current Regulation/Management
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Switch
Sensing Method
High-Side
Accuracy
-
Voltage - Input
2.7V ~ 5.2V
Current - Output
200mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SC-59-3
AP2331W-7-01 PDF Datasheet
AP2331W-7-01 Compare Parts
  • AP2331W-7-01 vs AP2331TDW-7
  • AP2331W-7-01 vs AP2331TDSA-7
  • AP2331W-7-01 vs AP2331SA-7
  • AP2331W-7-01 vs AP2331FJ-7
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.