AP1661P-G1
AP1661P-G1
Obsolete
Description:  IC PFC CTRLR BCM 8DIP
Manufacturer:  Diodes Inc
Datasheet:   AP1661P-G1 Datasheet
History Price: Obsolete
In Stock: 4400
AP1661P-G1 Specification
Specification
Part No
AP1661P-G1
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Diodes Inc
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Boundary Conduction (BCM)
Frequency - Switching
-
Current - Startup
50 μA
Voltage - Supply
14.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
AP1661P-G1 PDF Datasheet
AP1661P-G1 Description

## Overview of Diodes Inc AP1661P-G1

The AP1661P-G1 is a power management integrated circuit (PMIC) from Diodes Inc., designed to provide efficient voltage regulation for a wide range of applications. The device is a low dropout (LDO) linear regulator, offering stable and low noise power outputs, making it ideal for powering sensitive analog or digital circuits. The AP1661P-G1 is particularly well-suited for mobile, portable, and embedded systems where low power consumption and space efficiency are crucial.

## Key Features

* Type: Low Dropout (LDO) Voltage Regulator.
* Output Voltage: 3.3V, with a tolerance of ±2%.
* Input Voltage Range: 2.5V to 6.5V.
* Output Current: Capable of delivering up to 1A of continuous output current.
* Low Dropout Voltage: Less than 100mV at 1A, ensuring efficient operation even when the input voltage is close to the output voltage.
* Low Quiescent Current: Typically 30µA, making it highly efficient in low-power applications.
* Thermal Shutdown Protection: Ensures the device does not overheat under heavy load conditions.

## Key Specifications

1. Input Voltage Range:

* The AP1661P-G1 operates over an input voltage range of 2.5V to 6.5V, making it versatile for applications where the input voltage may fluctuate or need to be regulated.

2. Output Voltage:

* The regulator provides a stable 3.3V output, which is essential for powering low-voltage logic circuits, microcontrollers, and sensors in embedded systems.

3. Output Current:

* The AP1661P-G1 can supply a continuous output current of up to 1A, making it suitable for systems that require moderate to high power delivery.

4. Dropout Voltage:

* Low dropout voltage: The AP1661P-G1 exhibits a typical dropout voltage of 60mV at 100mA and 100mV at 1A. This low dropout is advantageous in battery-powered applications, where maintaining efficient power conversion is critical.

5. Quiescent Current:

* The device has a very low quiescent current of typically 30µA, ensuring minimal current drain when in standby or idle states, which is crucial for power-sensitive designs.

6. Power Supply Rejection Ratio (PSRR):

* PSRR: The AP1661P-G1 features a high Power Supply Rejection Ratio (PSRR) to suppress high-frequency noise, ensuring that sensitive analog circuits receive a clean, stable power supply.

7. Thermal and Overcurrent Protection:

* Thermal Shutdown: Built-in thermal protection shuts down the device to prevent overheating if the junction temperature exceeds safe limits (typically around 150°C).
* Current Limiting: The device features current limiting to protect against overload conditions, ensuring safe operation even under heavy load situations.

8. Output Noise:

* The regulator is designed with low output noise characteristics, making it suitable for precision analog or RF applications where noise sensitivity is a concern.

9. Package Type:

* The AP1661P-G1 comes in a SOT-23-5 package, which is a small, space-efficient package suitable for compact designs.

## Applications

The AP1661P-G1 is widely used in various applications, including:

* Mobile Devices: Ideal for portable applications like smartphones, wearables, and tablets where low power consumption and space efficiency are crucial.
* Embedded Systems: Perfect for powering embedded systems such as microcontrollers, sensors, and other low-voltage components.
* Battery-Powered Systems: Due to its low dropout voltage and low quiescent current, it is well-suited for battery-operated devices that require efficient voltage regulation.
* Automotive Applications: Can be used in automotive power systems, especially in modules where space is limited, and voltage stability is essential.
* Communication Equipment: Used to power communication equipment that requires clean and stable power, particularly in RF circuits or sensitive analog systems.

## Advantages

* Low Dropout Voltage: Ensures efficient regulation even when the input voltage is near the output voltage, which is essential in battery-powered systems.
* Low Quiescent Current: The low quiescent current significantly reduces power consumption when the regulator is in standby, making it ideal for energy-efficient designs.
* High PSRR: High Power Supply Rejection Ratio reduces noise and ripple in the output voltage, ensuring clean power for sensitive circuits.
* Thermal and Current Protection: Provides robust protection against thermal and current overloads, ensuring reliability and longevity in demanding applications.

## Conclusion

The Diodes Inc AP1661P-G1 is a highly efficient, low-dropout linear regulator designed for a wide range of applications that require low noise and stable voltage regulation. Its low dropout voltage, low quiescent current, and protection features make it an excellent choice for battery-powered and portable devices, embedded systems, and communication equipment. With its compact SOT-23-5 package and ability to handle up to 1A of output current, the AP1661P-G1 provides a reliable solution for modern power management needs.
AP1661P-G1 Compare Parts
  • AP1661P-G1 vs AP1661MTR-G1
  • AP1661P-G1 vs AP1661MTR-E1
  • AP1661P-G1 vs AP1661AP-G1
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK