☰
DOH5210C
DOH5210C
Active
Description:  IC MODULE CORTEX-A8 1GHZ 1GB
Manufacturer:  Dave Embedded Systems
Datasheet:   DOH5210C Datasheet
History Price: $497.42000
In Stock: 17520
DOH5210C Specification
Specification
Part No
DOH5210C
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Dave Embedded Systems
Series
DIDO
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU, DSP Core
Core Processor
ARM? Cortex?-A8, DM8148
Co-Processor
TMS320C674x (DSP)
Speed
1GHz
Flash Size
1GB (NAND), 32MB (NOR)
RAM Size
-
Connector Type
2 x 140 Pins 0.6mm Pitch
Size / Dimension
-
Operating Temperature
-
DOH5210C PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 185 customer reviews from all over the world
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you