☰
DDF59100I
DDF59100I
Active
Description:  IC MOD CORTEX-A8 720MHZ 512MB
Manufacturer:  Dave Embedded Systems
Datasheet:   DDF59100I Datasheet
History Price: $217.12000
In Stock: 13840
DDF59100I Specification
Specification
Part No
DDF59100I
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Dave Embedded Systems
Series
DIVA
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
ARM? Cortex?-A8, AM3359
Co-Processor
PowerVR SGX530
Speed
720MHz
Flash Size
1GB (NAND), 32MB (NOR)
RAM Size
512MB
Connector Type
SO-DIMM-204
Size / Dimension
-
Operating Temperature
-40 ℃ ~ 85 ℃
DDF59100I PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok