DS2117MB
DS2117MB
Obsolete
Description:  IC TERM SCSI LVD/SE ULT-3 36SSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS2117MB Datasheet
History Price: Obsolete
In Stock: 45800
DS2117MB Specification
Specification
Part No
DS2117MB
Category
Interface - Signal Terminators
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
SCSI, LVD, SE
Number of Terminations
9
Voltage - Supply
4V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
36-SSOP
DS2117MB PDF Datasheet
DS2117MB Related Parts
DS2105Z+
DS2105Z+
Maxim Integrated
IC SCSI TERMINATOR 16-SOIC
DS2106S
DS2106S
Maxim Integrated
IC TERMINATOR SCSI 28-SOIC
DS2106S/T&R
DS2106S/T&R
Maxim Integrated
IC TERMINATOR SCSI 28-SOIC
DS2108S
DS2108S
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S+
DS2108S+
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S+T&R
DS2108S+T&R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S/T&R
DS2108S/T&R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S/TR
DS2108S/TR
Maxim Integrated
DIFFERENTIAL SCSI TERMINATOR
DS2109S
DS2109S
Maxim Integrated
IC TERM SCSI PLUG/PLAY 28-SOIC
DS2109S/T&R
DS2109S/T&R
Maxim Integrated
IC TERM SCSI PLUG/PLAY 28-SOIC
DS2114Z
DS2114Z
Maxim Integrated
IC TERM SCSI 2% 150MIL 16-SOIC
DS2117MB/T&R
DS2117MB/T&R
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
DS2117MB Description

## Overview of Maxim Integrated DS2117MB

The Maxim Integrated DS2117MB is a high-performance, low-power, 16-bit Digital Signal Processor (DSP). It is designed to support applications that require precision and efficiency in processing digital signals, such as in audio, communication, and industrial systems. The device offers a balance between high-speed performance and low-power consumption, making it suitable for embedded systems, mobile devices, and high-speed data processing applications.

## Key Features

1. Architecture:

* Core: The DS2117MB utilizes a high-speed DSP core capable of handling multiple digital signal processing tasks in parallel. It features a Harvard architecture, where the data and program buses are separate to improve throughput.
* Clock Speed: It operates at a clock frequency of up to 100 MHz, offering the ability to perform intensive computation tasks in real-time.

2. Memory:

* RAM: The DSP is equipped with integrated SRAM (Static Random Access Memory), providing fast access to data. It supports both instruction and data memory, ensuring efficient processing of large signal sets.
* ROM: On-chip ROM stores the system's boot code, ensuring quick startup and efficient initial operation.
* External Memory Interface: It supports external memory configurations for applications requiring more memory for complex processing.

3. Power Management:

* Low Power Consumption: The DS2117MB is optimized for low power consumption, making it an ideal choice for battery-operated and power-sensitive applications. It features low standby power, as well as low active power, without compromising processing speed.
* Power Modes: It supports multiple power modes, including idle and sleep modes, to further reduce energy consumption during periods of inactivity.

4. Input/Output (I/O):

* I/O Interfaces: The DS2117MB supports several I/O interfaces, including standard parallel and serial communication protocols like SPI, UART, and I2C. These interfaces allow the DSP to communicate with various peripherals, sensors, and other system components.
* Analog to Digital Converter (ADC): The device features integrated ADCs for converting analog signals to digital form, allowing the DSP to process real-world analog data inputs directly.
* Digital to Analog Converter (DAC): Similarly, it includes DAC functionality to output processed digital data as analog signals for interfacing with external devices.

5. Connectivity:

* Peripheral Interfaces: It features several peripheral interfaces, such as PWM (Pulse Width Modulation) outputs, timers, and counters, making it versatile for embedded systems that require control and timing functions.
* Bus Support: The DSP also supports a system bus for connecting with other components or processors in a multi-processor setup.

## Specifications

1. Processor Speed: 100 MHz maximum clock frequency.
2. Data Width: 16-bit data path for handling 16-bit wide data.
3. Program Memory: On-chip ROM for boot code storage and execution.
4. Data Memory: Integrated SRAM for high-speed data access.
5. Power Consumption: Low-power operation with multiple power-saving modes, ideal for portable applications.
6. Communication Interfaces:

* I2C, SPI, UART, and other serial communication protocols.
* Integrated ADC (Analog to Digital Converter) for processing analog inputs.
* Integrated DAC (Digital to Analog Converter) for generating analog outputs.
7. Package: Available in a compact, space-saving package for easy integration into embedded systems.
8. Temperature Range: Supports industrial temperature ranges, making it suitable for harsh environmental conditions.

## Applications

The Maxim Integrated DS2117MB is suitable for a variety of applications, such as:

* Audio Processing: Ideal for real-time audio processing in devices like voice recognition systems, audio codecs, and mixers.
* Telecommunication: Suitable for modems, wireless communication systems, and other telecommunication equipment that require efficient signal processing.
* Industrial Control: Can be used in automation systems and control units where high-speed data processing is crucial.
* Medical Devices: The DSP's precision and low power consumption make it useful for medical instrumentation requiring real-time signal processing.

## Conclusion

The Maxim Integrated DS2117MB DSP offers an excellent combination of performance, efficiency, and versatility, making it a reliable solution for a broad range of embedded system applications. Its high processing speed, low power consumption, and robust memory and I/O interfaces ensure that it can handle complex tasks while maintaining energy efficiency, making it a strong choice for engineers designing systems that require efficient signal processing in real-time.
DS2117MB Compare Parts
  • DS2117MB vs DS21T09S+
  • DS2117MB vs DS21T09S
  • DS2117MB vs DS21T07S/T&R
  • DS2117MB vs DS21T07S+T&R
  • DS2117MB vs DS21T07S+
  • DS2117MB vs DS21T07S
  • DS2117MB vs DS21T07E/T&R/C16
  • DS2117MB vs DS21T07E/T&R
  • DS2117MB vs DS21T07E+T&R
  • DS2117MB vs DS21T07E+
  • DS2117MB vs DS21T07E
  • DS2117MB vs DS21T05Z/T&R
  • DS2117MB vs DS21T05Z+T&R
  • DS2117MB vs DS21T05Z+
  • DS2117MB vs DS21T05Z
  • DS2117MB vs DS21T05S/T&R
  • DS2117MB vs DS21T05S
  • DS2117MB vs DS21S07AS/T&R
  • DS2117MB vs DS21S07AS+T&R
  • DS2117MB vs DS21S07AS+
  • DS2117MB vs DS21S07AS
  • DS2117MB vs DS21S07AE/T&R
  • DS2117MB vs DS21S07AE+T&R
  • DS2117MB vs DS21S07AE+
  • DS2117MB vs DS21S07AE
  • DS2117MB vs DS2127+T&R
  • DS2117MB vs DS2127+
  • DS2117MB vs DS2125/T&R
  • DS2117MB vs DS2125+T&R
  • DS2117MB vs DS2125+
  • DS2117MB vs DS2125
  • DS2117MB vs DS2120E/T&R
  • DS2117MB vs DS2120E+T&R
  • DS2117MB vs DS2120E+
  • DS2117MB vs DS2120E
  • DS2117MB vs DS2120B/T&R
  • DS2117MB vs DS2120B
  • DS2117MB vs DS2119ME/T&R
  • DS2117MB vs DS2119ME+T&R
  • DS2117MB vs DS2119ME+
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you