Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Cypress Semiconductor IMIB9948CA
IMIB9948CA
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:12 160MHZ 32TQFP
Manufacturer:
Cypress Semiconductor
Datasheet:
IMIB9948CA Datasheet
History Price: $4.11000
In Stock: 38875
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IMIB9948CA Specification
Specification
Part No
IMIB9948CA
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
2:12
Differential - Input:Output
Yes/No
Input
LVCMOS, LVPECL, LVTTL
Output
Clock
Frequency - Max
160 MHz
Voltage - Supply
2.97V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
IMIB9948CA PDF Datasheet
IMIB9948CA Datasheet
Click and Download: IMIB9948CA Datasheet
IMIB9948CA Compare Parts
IMIB9948CA vs IMIZ9972BAT
IMIB9948CA vs IMIZ9972BA
IMIB9948CA vs IMIB9948CAT
IMIB9948CA vs IMIB9940LBL
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.