Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Specialized ICs
/ Cypress Semiconductor CY7C911-30PC
CY7C911-30PC
Active
Specialized ICs
Description:
MICROPROGRAM SEQUENCER, 4-BIT
Manufacturer:
Cypress Semiconductor
Datasheet:
CY7C911-30PC Datasheet
History Price: $5.77000
In Stock: 21500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY7C911-30PC Specification
Specification
Part No
CY7C911-30PC
Category
Specialized ICs
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Micro Program Sequencer
Applications
-
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
CY7C911-30PC PDF Datasheet
CY7C911-30PC Datasheet
Click and Download: CY7C911-30PC Datasheet
CY7C911-30PC Related Parts
CY7C901-32LMB
Cypress Semiconductor
BIT-SLICE PROCESSOR, 4-BIT
CY7C909-30PC
Cypress Semiconductor
MICROPROGRAM SEQUENCER, 4-BIT
CY7C9235A-270JC
Cypress Semiconductor
CONSUMER CIRCUIT, CMOS, PQCC44
CY7C9235A-270JXC
Infineon Technologies
IC DIGITAL CONTROLLER 44PLCC
CY7C9335-270AC
Cypress Semiconductor
TELECOM CIRCUIT, 1-FUNC
CY7C68033-56LTXCKG
Cypress Semiconductor
USB FLASH MEMORY DRIVE, CMOS
CY7C9537B-BLC
Cypress Semiconductor
TRANSCEIVER, 1-FUNC, CMOS
CY7C911-30PC Compare Parts
CY7C911-30PC vs CY7C9235A-270JXC
CY7C911-30PC vs CY7C9235A-270JC
CY7C911-30PC vs CY7C909-30PC
CY7C911-30PC vs CY7C901-32LMB
CY7C911-30PC vs CY7C9537B-BLC
CY7C911-30PC vs CY7C68033-56LTXCKG
Customer Reviews
4.95 out of 5.00 stars from 71 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.