CY62126DV30L-55ZI
CY62126DV30L-55ZI
Active
Description:  IC SRAM 1MBIT PARALLEL 44TSOP II
Manufacturer:  Cypress Semiconductor
History Price: $1.16000
In Stock: 14100
CY62126DV30L-55ZI Specification
Specification
Part No
CY62126DV30L-55ZI
Category
Memory
Manufacturer
Cypress Semiconductor
Series
MoBL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Asynchronous
Memory Size
1Mbit
Memory Organization
64K x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
55ns
Access Time
55 ns
Voltage - Supply
2.2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TSOP (0.400", 10.16mm Width)
Supplier Device Package
44-TSOP II
CY62126DV30L-55ZI PDF Datasheet
CY62126DV30L-55ZI Related Parts
CY62126DV30L-55BVI
CY62126DV30L-55BVI
Cypress Semiconductor
IC SRAM 1MBIT PARALLEL 48VFBGA
CY62126DV30L-55BVXE
CY62126DV30L-55BVXE
Infineon Technologies
IC SRAM 1MBIT PARALLEL 48VFBGA
CY62126DV30L-55BVXET
CY62126DV30L-55BVXET
Infineon Technologies
IC SRAM 1MBIT PARALLEL 48VFBGA
CY62126DV30L-55ZIT
CY62126DV30L-55ZIT
Cypress Semiconductor
IC SRAM 1MBIT PARALLEL 44TSOP II
CY62126DV30L-55ZSXE
CY62126DV30L-55ZSXE
Infineon Technologies
IC SRAM 1MBIT PARALLEL 44TSOP II
CY62126DV30L-55ZSXET
CY62126DV30L-55ZSXET
Infineon Technologies
IC SRAM 1MBIT PARALLEL 44TSOP II
CY62126DV30LL-55BVI
CY62126DV30LL-55BVI
Cypress Semiconductor
IC SRAM 1MBIT PARALLEL 48VFBGA
CY62126DV30LL-55BVXI
CY62126DV30LL-55BVXI
Cypress Semiconductor
IC SRAM 1MBIT PARALLEL 48VFBGA
CY62126DV30LL-55ZXI
CY62126DV30LL-55ZXI
Cypress Semiconductor
IC SRAM 1MBIT PARALLEL 44TSOP II
CY62126DV30LL-55ZXIT
CY62126DV30LL-55ZXIT
Cypress Semiconductor
IC SRAM 1MBIT PARALLEL 44TSOP II
CY62126DV30LL-70BVXI
CY62126DV30LL-70BVXI
Cypress Semiconductor
IC SRAM 1MBIT PARALLEL 48VFBGA
CY62126DV30LL-70ZI
CY62126DV30LL-70ZI
Cypress Semiconductor
IC SRAM 1MBIT PARALLEL 44TSOP II
CY62126DV30L-55ZI Compare Parts
  • CY62126DV30L-55ZI vs CY6264-70SNXC
  • CY62126DV30L-55ZI vs CY6264-70SNXAT
  • CY62126DV30L-55ZI vs CY6264-70SNXA
  • CY62126DV30L-55ZI vs CY6264-70SNC
  • CY62126DV30L-55ZI vs CY6264-55SNXIT
  • CY62126DV30L-55ZI vs CY6264-55SNXI
  • CY62126DV30L-55ZI vs CY6264-55SNXCT
  • CY62126DV30L-55ZI vs CY6264-55SNXC
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZXIT
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZXI
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZXET
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZXE
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZXCT
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZXC
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZXAT
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZXA
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZRXIT
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZRXI
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZRXET
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZRXE
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZRI
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZIT
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZI
  • CY62126DV30L-55ZI vs CY62256VNLL-70ZC
  • CY62126DV30L-55ZI vs CY62256VNLL-70SNXIT
  • CY62126DV30L-55ZI vs CY62256VNLL-70SNXI
  • CY62126DV30L-55ZI vs CY62256VNLL-70SNXET
  • CY62126DV30L-55ZI vs CY62256VNLL-70SNXE
  • CY62126DV30L-55ZI vs CY62256VNLL-70SNXCT
  • CY62126DV30L-55ZI vs CY62256VNLL-70SNXC
  • CY62126DV30L-55ZI vs CY62256VNLL-70SNC
  • CY62126DV30L-55ZI vs CY62256VLL-70ZXIT
  • CY62126DV30L-55ZI vs CY62256VLL-70ZXI
  • CY62126DV30L-55ZI vs CY62256VLL-70ZXE
  • CY62126DV30L-55ZI vs CY62256VLL-70ZXCT
  • CY62126DV30L-55ZI vs CY62256VLL-70ZXC
  • CY62126DV30L-55ZI vs CY62256VLL-70ZRXIT
  • CY62126DV30L-55ZI vs CY62256VLL-70ZRXI
  • CY62126DV30L-55ZI vs CY62256VLL-70ZRXE
  • CY62126DV30L-55ZI vs CY62256VLL-70ZRIT
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!