5962-8606318QYA
5962-8606318QYA
Active
Description:  IC EPROM 256KBIT PARALLEL 32CLCC
Manufacturer:  Cypress Semiconductor
History Price: $51.32000
In Stock: 44400
5962-8606318QYA Specification
Specification
Part No
5962-8606318QYA
Category
Memory
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EPROM
Technology
EPROM - UV
Memory Size
256Kbit
Memory Organization
32K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
70 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
32-CLCC
Supplier Device Package
32-CLCC
5962-8606318QYA PDF Datasheet
5962-8606318QYA Related Parts
5962-3829407MXA
5962-3829407MXA
Renesas Electronics
IC SRAM 64KBIT PARALLEL 28CDIP
5962-8606302XA
5962-8606302XA
Intel
IC EPROM 256KBIT PARALLEL 28CDIP
5962-8687505XA
5962-8687505XA
Renesas Electronics
IC SRAM 8KBIT PARALLEL SB48
5962-8764813QYA
5962-8764813QYA
Cypress Semiconductor
IC EPROM 512KBIT PARALLEL 32CLCC
5962-8764814QYA
5962-8764814QYA
Cypress Semiconductor
IC EPROM 512KBIT PARALLEL 32CLCC
5962-8855202XA
5962-8855202XA
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28CDIP
5962-8855204XA
5962-8855204XA
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28CDIP
5962-8858702VA
5962-8858702VA
Cypress Semiconductor
IC SRAM 4KBIT PARALLEL 18CERDIP
5962-8863604LX
5962-8863604LX
Cypress Semiconductor
IC PROM 8KBIT PARALLEL 24CERDIP
5962-8869002LA
5962-8869002LA
Harris Corporation
IC PROM 4KBIT 24SBDIP
5962-88735013A
5962-88735013A
Cypress Semiconductor
IC EPROM 16KBIT PARALLEL 28CLCC
5962-88735033X
5962-88735033X
Cypress Semiconductor
IC EPROM 16KBIT PARALLEL 28CLCC
5962-8606318QYA Compare Parts
  • 5962-8606318QYA vs 5962-9459903MXA
  • 5962-8606318QYA vs 5962-9459901MYA
  • 5962-8606318QYA vs 5962-9459901MXA
  • 5962-8606318QYA vs 5962-9323502MXA
  • 5962-8606318QYA vs 5962-9323501MXA
  • 5962-8606318QYA vs 5962-9232406MYA
  • 5962-8606318QYA vs 5962-9232404MYA
  • 5962-8606318QYA vs 5962-9232404MXA
  • 5962-8606318QYA vs 5962-9174402MXX
  • 5962-8606318QYA vs 5962-9089909MYA
  • 5962-8606318QYA vs 5962-9089904MYA
  • 5962-8606318QYA vs 5962-9089903MYA
  • 5962-8606318QYA vs 5962-9089901MYA
  • 5962-8606318QYA vs 5962-9086902MYA
  • 5962-8606318QYA vs 5962-8996701MXA
  • 5962-8606318QYA vs 5962-8993502ZA
  • 5962-8606318QYA vs 5962-8961415QXA
  • 5962-8606318QYA vs 5962-8961413QXA
  • 5962-8606318QYA vs 5962-8961402MXA
  • 5962-8606318QYA vs 5962-88735033X
  • 5962-8606318QYA vs 5962-88735013A
  • 5962-8606318QYA vs 5962-8869002LA
  • 5962-8606318QYA vs 5962-8863604LX
  • 5962-8606318QYA vs 5962-8858702VA
  • 5962-8606318QYA vs 5962-8855204XA
  • 5962-8606318QYA vs 5962-8855202XA
  • 5962-8606318QYA vs 5962-8764814QYA
  • 5962-8606318QYA vs 5962-8764813QYA
  • 5962-8606318QYA vs 5962-8687505XA
  • 5962-8606318QYA vs 5962-8606302XA
  • 5962-8606318QYA vs 5962-3829407MXA
  • 5962-8606318QYA vs 5962R1422801VXC
  • 5962-8606318QYA vs 5962F1123501QXA
  • 5962-8606318QYA vs 5962F1120202QXA
  • 5962-8606318QYA vs 5962F1120201QXA
  • 5962-8606318QYA vs 5962F1120102QXA
  • 5962-8606318QYA vs 5962F1120101QXA
  • 5962-8606318QYA vs 5962-9166212MYA
  • 5962-8606318QYA vs 5962-9166212MXA
  • 5962-8606318QYA vs 5962-9166211MXA
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you