Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Critical Link L138-FX-236-RC
L138-FX-236-RC
Active
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD ARM926EJ-S 456MHZ 8KB
Manufacturer:
Critical Link
Datasheet:
L138-FX-236-RC Datasheet
History Price: $223.38000
In Stock: 10300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L138-FX-236-RC Specification
Specification
Part No
L138-FX-236-RC
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Critical Link
Series
MityDSP-L138F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU, DSP, FPGA Core
Core Processor
ARM926EJ-S, OMAP-L138
Co-Processor
TMS320C674x (DSP), Spartan-6, XC6SLX45 (FPGA)
Speed
456MHz
Flash Size
512MB (NAND), 8MB (NOR)
RAM Size
8KB (Internal MPU), 256KB (Internal DSP), 256MB (External)
Connector Type
SO-DIMM-200
Size / Dimension
2.660" L x 2.000" W (67.60mm x 50.80mm)
Operating Temperature
0 ℃ ~ 70 ℃
L138-FX-236-RC PDF Datasheet
L138-FX-236-RC Datasheet
Click and Download: L138-FX-236-RC Datasheet
L138-FX-236-RC Related Parts
L138-DG-225-RI
Critical Link
IC MOD ARM926EJ-S 375MHZ 8KB
L138-DG-325-RI
Critical Link
MITYDSP-L138F SOM W/ OMAP-L138
L138-DI-225-RI
Critical Link
IC MOD ARM926EJ-S 375MHZ 8KB
L138-FI-225-RC
Critical Link
IC MOD ARM926EJ-S 456MHZ 8KB
L138-FI-236-RL
Critical Link
IC MOD ARM926EJ-S 456MHZ 8KB
L138-FI-336-RL
Critical Link
MITYDSP-L138F SOM W/ OMAP-L138
L138-FX-225-RC
Critical Link
IC MOD ARM926EJ-S 456MHZ 8KB
L138-DG-225-RI-1
Critical Link
MOD MITYDSP-L138F W/OMAP-L138
L138-DG-225-RI-CR
Critical Link
MOD MITYDSP-L138F W/OMAP-L138
L138-DG-325-RI-1
Critical Link
MOD MITYDSP-L138F OMAP-L138, FPG
L138-DG-325-RI-CR
Critical Link
MOD MITYDSP-L138F OMAP-L138, FPG
L138-DI-325-RI
Critical Link
MITYDSP-L138F SOM W/ OMAP-L138
L138-FX-236-RC Compare Parts
L138-FX-236-RC vs L138-FI-336-RL
L138-FX-236-RC vs L138-FI-236-RL
L138-FX-236-RC vs L138-FI-225-RC
L138-FX-236-RC vs L138-DI-225-RI
L138-FX-236-RC vs L138-DG-325-RI
L138-FX-236-RC vs L138-DG-225-RI
L138-FX-236-RC vs L138-FX-325-RC
L138-FX-236-RC vs L138-FI-325-RC
L138-FX-236-RC vs L138-FI-236-RC
L138-FX-236-RC vs L138-FG-326-RC
L138-FX-236-RC vs L138-FG-325-RC
L138-FX-236-RC vs L138-DI-336-RI
L138-FX-236-RC vs L138-DI-325-RI
L138-FX-236-RC vs L138-DG-325-RI-CR
L138-FX-236-RC vs L138-DG-325-RI-1
L138-FX-236-RC vs L138-DG-225-RI-CR
L138-FX-236-RC vs L138-DG-225-RI-1
Customer Reviews
4.95 out of 5.00 stars from 59 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.