A10S-P9-X5E-RC-SA
A10S-P9-X5E-RC-SA
Active
Description:  IC MODULE CORTEX-A9 1.2GHZ 6GB
Manufacturer:  Critical Link
History Price: $1,958.60000
In Stock: 5500
A10S-P9-X5E-RC-SA Specification
Specification
Part No
A10S-P9-X5E-RC-SA
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Critical Link
Series
MitySOM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU, FPGA Core
Core Processor
ARM? Cortex?-A9, Arria 10 SX
Co-Processor
NEON? SIMD
Speed
1.2GHz
Flash Size
-
RAM Size
6GB
Connector Type
Board-to-Board (BTB)
Size / Dimension
4.000" L x 4.000" W (101.50mm x 101.50mm)
Operating Temperature
0 ℃ ~ 70 ℃
A10S-P9-X5E-RC-SA PDF Datasheet
A10S-P9-X5E-RC-SA Related Parts
A10S-P7-XXD-RC-SA
A10S-P7-XXD-RC-SA
Critical Link
IC MODULE CORTEX-A9 1.2GHZ 2GB
A10S-P8-A5E-RI-SB
A10S-P8-A5E-RI-SB
Critical Link
ARRIA 10 SOC MODULE, 270KLE, 6GB
A10S-P8-X5E-RC-SA
A10S-P8-X5E-RC-SA
Critical Link
IC MODULE CORTEX-A9 1.2GHZ 6GB
A10S-P8-X5E-RI-SA
A10S-P8-X5E-RI-SA
Critical Link
IC MODULE CORTEX-A9 1.2GHZ 6GB
A10S-P9-A5E-RC-SB
A10S-P9-A5E-RC-SB
Critical Link
ARRIA 10 SOC MODULE, 480KLE, 6GB
A10S-P9-A5E-RI-SB
A10S-P9-A5E-RI-SB
Critical Link
ARRIA 10 SOC MODULE, 480KLE, 6GB
A10S-P9-X5E-RI-SA
A10S-P9-X5E-RI-SA
Critical Link
IC MODULE CORTEX-A9 1.2GHZ 6GB
A10S-P9-X5E-RC-SA Compare Parts
  • A10S-P9-X5E-RC-SA vs A10S-P9-A5E-RI-SB
  • A10S-P9-X5E-RC-SA vs A10S-P9-A5E-RC-SB
  • A10S-P9-X5E-RC-SA vs A10S-P8-X5E-RI-SA
  • A10S-P9-X5E-RC-SA vs A10S-P8-X5E-RC-SA
  • A10S-P9-X5E-RC-SA vs A10S-P8-A5E-RI-SB
  • A10S-P9-X5E-RC-SA vs A10S-P7-XXD-RC-SA
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.